EN
  • EN
  • DE

MCP14E10-E/MF

Part No MCP14E10-E/MF
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features Low-Side Gate Driver IC Non-Inverting 8-DFN-S (6x5)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-DFN-S (6x5)
Family Name MCP14E10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884067-MCP14E10-E/MF
Ultra Librarian 3D Model Ultra Librarian MCP14E10-E/MF CAD Model

Description

Microchip Technology MCP14E10-E/MF Motor Driver

The MCP14E10-E/MF from Microchip Technology is a high-performance, power MOSFET driver designed to accommodate a wide range of applications requiring efficient power management and precise control. It is a remarkable solution for driving motors, valves, actuators, and other high-power devices in industrial, automotive, and consumer electronics sectors.

This motor driver is housed in a compact 8-pin DFN package, which is ideal for space-constrained applications. The MCP14E10-E/MF operates over a broad voltage range, typically from 4.5V to 18V, making it versatile for various system voltages. Its peak output current capability is up to 6A, ensuring that it can drive large loads with ease.

The device features a fast propagation delay of typically 35ns, which allows for high-frequency operation and improved response times in critical applications. This is especially beneficial in systems where timing is crucial, such as in stepper motor control or PWM applications. The MCP14E10-E/MF also provides robust protection features, including under-voltage lockout (UVLO), over-temperature protection, and shoot-through protection, which safeguard the device and the system against adverse conditions.

One of the key advantages of the MCP14E10-E/MF is its dual non-inverting outputs that provide flexibility in controlling different types of loads. The logic input is compatible with standard TTL and CMOS levels, which means it can be easily interfaced with microcontrollers, DSPs, or other logic controllers.

Microchip Technology's commitment to quality and reliability is evident in the MCP14E10-E/MF motor driver, which is built to meet the stringent demands of modern electronic systems. Whether you are designing an automated conveyor, a precision servo system, or a high-speed fan controller, the MCP14E10-E/MF is an excellent choice for driving your power MOSFETs with confidence and efficiency.

For designers and engineers looking for a robust and flexible motor driver solution, the MCP14E10-E/MF from Microchip Technology offers the performance, protection, and ease of use required for a wide array of power driving applications.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess