EN
  • EN
  • DE

MCP3424-E/ST

Part No MCP3424-E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SIGMA-DELTA 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Microchip Technology
Package Tube
Product Status Active
Number of Bits 18
Sampling Rate (Per Second) 3.75
Number of Inputs 4
Input Type Differential
Data Interface I2C
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features PGA, Selectable Address
Temperature Range - Operating -40°C ~ 125°C
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Mounting Type Surface Mount
Base Product Number MCP3424
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845810-MCP3424-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP3424-E/ST CAD Model

Description

Microchip Technology MCP3424-E/ST

The MCP3424-E/ST is a precision analog-to-digital converter (ADC) developed by Microchip Technology, an industry leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-performance ADC is designed to operate in a wide range of applications that require accurate data acquisition and signal conversion from analog to digital form. It is particularly well-suited for industrial, automotive, and consumer applications where precise measurements are critical.

At the heart of the MCP3424-E/ST is a 4-channel, low-noise, 18-bit delta-sigma ADC with selectable data rates and a built-in programmable gain amplifier (PGA). This ADC offers differential inputs which enhance noise rejection and improve signal quality, making it ideal for sensor interfacing and measurement in noisy environments.

Key Features:

  • Resolution: The device provides up to 18 bits of resolution, enabling high-precision measurements.
  • Channels: It includes four fully differential input channels, offering versatility in connecting multiple sensors.
  • Programmable Gain: With a programmable gain of x1, x2, x4, or x8, the MCP3424-E/ST can amplify low-level input signals without the need for external components.
  • Data Rate: Users can select from several data rates, allowing for flexibility between conversion speed and resolution.
  • Interface: The device communicates over a standard I2C-compatible 2-wire interface, facilitating easy integration into most microcontroller-based systems.
  • Supply Voltage: It operates from a single power supply with a range of 2.7V to 5.5V, accommodating various power requirements.
  • Extended Temperature Range: The MCP3424-E/ST is designed to perform reliably in a temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Packaging: This ADC comes in a 14-pin TSSOP package, ensuring a compact footprint for space-constrained applications.

Whether you are designing a precision temperature control system, a battery monitoring circuit, or a digital weighing scale, the MCP3424-E/ST from Microchip Technology provides the accuracy and flexibility needed for demanding measurement tasks. Its advanced features and robust design make it an excellent choice for engineers looking to enhance the performance and reliability of their data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2003 $57.4021
15+ $6.7284 $100.9260
24+ $6.5182 $156.4368
32+ $6.3079 $201.8528
41+ $6.0977 $250.0057
55+ $5.4669 $300.6795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,742 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess