EN
  • EN
  • DE

ADC128S022CIMTX

Part No ADC128S022CIMTX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Channel, 50 kSPS to 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT SAR 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 200k
Number of Inputs 8
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number ADC128S022
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1139822-ADC128S022CIMTX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC128S022CIMTX CAD Model

Description

Product Overview: ADC128S022CIMTX

The ADC128S022CIMTX is a precision 12-bit analog-to-digital converter (ADC) designed and manufactured by Texas Instruments. This high-performance ADC features eight channels and operates with a sampling rate of up to 50 kilo-samples per second (ksps). The device is ideal for multi-channel applications where space and power efficiency are critical, making it a perfect choice for portable and battery-powered devices, as well as for industrial, medical, and consumer electronics applications.

Key Features

  • Resolution: 12-bit resolution provides high accuracy for a wide range of input signals.
  • Channel Count: Equipped with eight single-ended input channels that can be configured as four differential pairs, offering flexibility in handling various signal types.
  • Sampling Rate: Offers a maximum sampling rate of 50 ksps, ensuring prompt data acquisition for real-time analysis and control.
  • Interface: The device communicates over a simple, SPI-compatible serial interface, enabling easy integration with most microcontrollers and digital systems.
  • Low Power Consumption: Designed for low power operation, which is essential for battery-powered and energy-sensitive applications.
  • Voltage Supply Range: Operates on a single 2.7V to 5.25V power supply, providing design flexibility for different system voltage levels.
  • Package: Available in a compact, 16-pin thin shrink small-outline package (TSSOP), minimizing board space requirements.

Applications

The ADC128S022CIMTX is suitable for a wide array of applications, including:

  • Data acquisition systems
  • Battery-operated devices
  • Medical instruments
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADC128S022CIMTX is no exception. This ADC is designed to meet stringent industry standards, ensuring consistent performance and durability across various operating conditions. The device also features an extended temperature range, making it suitable for harsh environments.

With its combination of multiple channels, high resolution, and low power consumption, the ADC128S022CIMTX from Texas Instruments represents a robust solution for precise and efficient analog-to-digital conversion in complex, multi-signal environments.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3264 $53.2224
33+ $3.1158 $102.8214
50+ $3.0106 $150.5300
72+ $2.8000 $201.6000
93+ $2.6948 $250.6164
116+ $2.5895 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,510 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess