EN
  • EN
  • DE

MCP41050-E/P

Part No MCP41050-E/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 256TAP 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-PDIP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name MCP41050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884179-MCP41050-E/P
Ultra Librarian 3D Model Ultra Librarian MCP41050-E/P CAD Model

Description

The MCP41050-E/P is a single-channel digital potentiometer designed and manufactured by Microchip Technology. This highly integrated component is a versatile solution for applications requiring variable resistance adjustments, all controlled via a digital interface. The MCP41050-E/P operates as a standard potentiometer with a resistance range of 50kΩ, offering precision control in a compact and robust package.

Key Features

  • Resistance Value: 50kΩ with 256 resistive steps, providing smooth and high-resolution adjustment.
  • Interface: Controlled via a SPI (Serial Peripheral Interface), ensuring easy integration with most microcontroller architectures.
  • Single Supply Voltage: Ranges from 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Non-volatile Memory: Equipped with EEPROM to store the wiper position, allowing the device to retain the last position after power-off.
  • Temperature Range: Operational from -40°C to +125°C, suitable for a wide range of environmental conditions.
  • Package: Available in a PDIP-8 package, which is easily handled and suitable for breadboard prototyping as well as production PCBs.

Applications

The MCP41050-E/P is a versatile component that can be used in various applications including but not limited to:

  • Adjustable power supplies
  • Audio equipment for volume and tone control
  • Calibration and tuning of circuits by adjusting resistance values
  • Automotive electronics for sensor trimming and control
  • Industrial control systems

Conclusion

With its precision control and digital interface, the MCP41050-E/P from Microchip Technology is an ideal choice for designers who require an adjustable resistance solution in their electronic designs. Its non-volatile memory, wide temperature range, and easy integration make it a reliable and flexible option for a broad spectrum of applications.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess