EN
  • EN
  • DE

MAX5452EUB+

Part No MAX5452EUB+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 50kOhm 256POS Volatile Linear 10-Pin uMAX / IC DGTL POT DUAL 256-TAP 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Taper Linear
Configuration Rheostat
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Interface Up/Down (U/D, INC, CS)
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 225
Operating Temperature Range -40°C ~ 85°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 786549-MAX5452EUB+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5452
Introduction Date April 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX5452EUB+ CAD Model

Description

Maxim Integrated's MAX5452EUB+ Digital Potentiometer

The MAX5452EUB+ is a precision digital potentiometer designed by Maxim Integrated, offering a compact and reliable solution for applications requiring adjustable resistance settings. This versatile component is well-suited for a variety of applications, including volume control, LCD screen adjustment, and feedback control systems.

Key Features

  • Dual 256-Position: The MAX5452EUB+ features two 256-position, linear-taper digital potentiometers, allowing for fine adjustment of resistance settings.
  • Low Temperature Coefficient: With a temperature coefficient of 35ppm/°C, the device ensures stable performance across a wide temperature range.
  • Wide Operating Voltage: It operates from a +2.7V to +5.5V supply voltage, making it compatible with various systems and ensuring flexibility in design.
  • Nonvolatile Memory: The integrated nonvolatile (NV) memory allows for the storage of the wiper position, ensuring that the potentiometer maintains its last position even after the power is cycled.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX5452EUB+ features a low power consumption of just 3µW, which helps extend battery life in portable devices.
  • Serial Interface: The device uses a 3-wire SPI-compatible serial interface, enabling easy communication with microcontrollers and other digital systems.
  • Compact Package: Packaged in a small, 10-pin µMAX package, the MAX5452EUB+ is ideal for space-constrained applications.

Applications

The MAX5452EUB+ is particularly useful in applications where digital control over resistance is required without the need for continuous manual adjustment. It is frequently used in:

  • Audio equipment for volume control
  • Liquid crystal display (LCD) screen brightness and contrast adjustments
  • Automated feedback and control systems
  • Portable battery-powered devices
  • Calibration and trimming systems

With its robust feature set and Maxim Integrated's reputation for high-quality components, the MAX5452EUB+ is an excellent choice for designers looking to incorporate reliable digital potentiometers into their electronic designs.

You May Also Be Interested in

Microchip Technology
7-Bit Single I2C™ Digital POT with Volatile Memory in SC70 | IC DGTL POT 5KOHM 128TAP SC70-6
Lowest to $1.1287
Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us
Microchip Technology
Low-Cost NV Digital POT with WiperLock™ Technology | IC DGTL POT 10KOHM 64TAP 8DFN
Lowest to $0.7969
Analog Devices Inc.
IC DGT POT 50KOHM 256TAP 16TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Lowest to $4.2435
Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Renesas Electronics America
PushPot O Potentiometer (Push Button Controlled) | IC DGTL POT 10KOHM 32TAP 8SOIC
Lowest to $1.4770
Analog Devices Inc.
IC DGTL POT 5KOHM 64TAP 8LFCSP / Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-LFCSP-UD (2x2)
Need more? Email Us
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess