EN
  • EN
  • DE

AD5246BKS10-R2

Part No AD5246BKS10-R2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Cut Tape (CT)
Product Status Obsolete
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 10k
Interface I2C
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 45ppm/°C
Mounting SMD (SMT)
Supplier Device Package SC-70-6
Package / Case 6-TSSOP, SC-88, SOT-363
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 150
Base Product Number AD5246
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD5246BKS10-R2-ADTR-ND,2156-AD5246BKS10-R2,AD5246BKS10-R2CT,AD5246BKS10-R2TR,ANAANAAD5246BKS10-R2
Standard Package 250
Win Source Part Number 1042763-AD5246BKS10-R2
Ultra Librarian 3D Model Ultra Librarian AD5246BKS10-R2 CAD Model

Description

The AD5246BKS10-R2 is a high-performance digital potentiometer manufactured by Analog Devices Inc., designed to offer precise and reliable digital control of resistance settings. This compact component is an ideal solution for applications that require adjustments in system calibration, signal conditioning, and level adjustments without the need for mechanical potentiometers.

Key Features:

  • Resistance Options: The AD5246BKS10-R2 comes with a 10 kΩ end-to-end resistance, providing a wide range of adjustability for various applications.
  • Resolution: It features a 256-position, offering fine granularity for resistance adjustments.
  • Interface: The device operates via an I2C-compatible serial interface, allowing for easy integration into digital systems and straightforward communication with microcontrollers.
  • Compact Size: Its small form factor, provided in an SC70 package, makes it ideal for space-constrained applications.
  • Single Supply Operation: The potentiometer can operate from a single 2.7V to 5.5V power supply, accommodating a variety of power environments.
  • Nonvolatile Memory: It includes nonvolatile memory (EEPROM), which allows the resistance setting to be stored and maintained even when the power is removed.
  • Durability: The AD5246BKS10-R2 is rated for an extended temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Applications:

The versatility of the AD5246BKS10-R2 makes it suitable for a wide array of applications, including:

  • Automated product calibration
  • Adjustable power supplies
  • Portable device settings
  • Audio/visual equipment tuning
  • Industrial process controls

With its precision, reliability, and ease of use, the AD5246BKS10-R2 from Analog Devices Inc. is an excellent choice for designers looking to implement digitally-controlled resistance in their electronic designs. Its robust feature set ensures that it can meet the demands of a demanding market, providing both flexibility and performance in a tiny package.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess