EN
  • EN
  • DE

MCP41100-E/P

Part No MCP41100-E/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 100k
Interface SPI
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Tolerance ±30%
Temperature Coefficient (Typ) 800ppm/°C
Mounting Type Through Hole
Supplier Device Package 8-PDIP
Package / Case 8-DIP (0.300", 7.62mm)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 175
Base Product Number MCP41100
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0060
Win Source Part Number 1481671-MCP41100-E/P
Ultra Librarian 3D Model Ultra Librarian MCP41100-E/P CAD Model

You May Also Be Interested in

Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24DIP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-SOIC
Need more? Email Us
Microchip Technology
IC DGT POT 50KOHM 257TAP 14TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP
Lowest to $2.0611
Maxim Integrated
IC DGTL POT 100KOHM 64TAP 14TDFN / Digital Potentiometer 100k Ohm 1 Circuit 64 Taps I²C Interface 14-TDFN (3x3)
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 64TAP 24TSSOP / Digital Potentiometer 10k Ohm 4 Circuit 64 Taps SPI Interface 24-TSSOP
Need more? Email Us
Maxim Integrated
Digital Potentiometer 256POS 16.5k Ohm Hex 20-Pin TSSOP Tube
Lowest to $10.1866
Maxim Integrated
Digital Potentiometer 64POS 10k Ohm 1Pot 8-Pin uSOP Tube
Need more? Email Us
Renesas Electronics America
IC DGT POT 50KOHM 256TAP 24TSSOP / Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 24-TSSOP
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 20TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps Serial Interface 20-TSSOP
Need more? Email Us
Maxim Integrated
Digital Potentiometer 100POS 10KOhm Single 8-Pin uMAX T/R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess