Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Interface SPI
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Features Cascade Pin
Tolerance ±30%
Temperature Coefficient (Typ) 800ppm/°C
Mounting Surface Mount
Supplier Device Package 14-SOIC
Case / Package 14-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 175
Base Product Number MCP42100
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP42100-E/SL-NDR
Standard Package 57
Win Source Part Number 1321482-MCP42100-E/SL
Ultra Librarian 3D Model Ultra Librarian MCP42100-E/SL CAD Model

Description

The MCP42100-E/SL from Microchip Technology is a high-performance digital potentiometer that offers a versatile solution for a wide range of applications requiring precise resistance tuning. This device is part of the MCP42XXX series, known for its reliability and ease of use in various electronic circuits.

Key Features

  • Dual Channel: The MCP42100-E/SL features two independent potentiometer channels, which can be controlled separately, offering flexibility in dual-channel applications.
  • Resolution: Each potentiometer channel has an 8-bit resolution, providing 256 taps that allow for fine adjustment of the resistance values.
  • Resistance Value: The total end-to-end resistance is 100 kΩ with a typical temperature coefficient of 150 ppm/°C, ensuring stable performance across a range of temperatures.
  • Interface: It incorporates a user-friendly SPI interface for easy communication with microcontrollers and other digital systems, facilitating integration into complex designs.
  • Voltage Range: The device operates on a single 2.7V to 5.5V power supply, making it suitable for both low-voltage and standard applications.
  • Package: The MCP42100-E/SL is available in a 14-pin PDIP, SOIC, or TSSOP package, providing options for different mounting preferences and space constraints.
  • Non-volatile Memory: It also includes non-volatile memory to store the wiper position, ensuring the last set resistance value is maintained even after power is cycled.

Applications

The MCP42100-E/SL is ideal for a variety of applications where digital control of resistance is required, such as:

  • Automated calibration and tuning circuits
  • Programmable filters and delays
  • Volume control in audio systems
  • Adjustable power supplies and regulators
  • LED dimming and color control

With its precision control and robust feature set, the MCP42100-E/SL digital potentiometer from Microchip Technology is an excellent choice for designers looking to add reliable and adjustable resistance to their electronic projects.

You May Also Be Interested in

ON Semiconductor
32-Tap Digital Up/Down Control Potentiometer
Lowest to $1.9728
ECAD model for CAT5128TBI-50-GT3
Analog Devices Inc.
256-Position I2C-Compatible Digital Potentiometer
Lowest to $1.9637
ECAD model for AD5245BRJ10
Catalyst Semiconductor
32-Tap MiniPot TM Digitally Programmable Potentiometers with 2-Wire Interface
Need more? Email Us
ECAD model for CAT5118SDI-50-GT3
Maxim Integrated
Digital Pot, Volatile, 50 K, Tdfn-8 Rohs Compliant: Yes
Lowest to $2.6881
ECAD model for MAX5395MATA+T
Analog Devices Inc.
Nonvolatile Memory, Dual 1024 Position Digital Potentiometers
Need more? Email Us
ECAD model for AD5235BRU25
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $3.9773
ECAD model for MCP4351-502E/ST
Maxim Integrated
32-Tap FleaPoT™, 2-Wire Digital Potentiometers
Need more? Email Us
ECAD model for MAX5468EUT
ON Semiconductor
100‐tap Digital Potentiometer (POT)
Need more? Email Us
ECAD model for CAT5113V-10
Maxim Integrated
±15V, 128-Tap, Low-Drift Digital Potentiometers
Lowest to $7.7812
ECAD model for MAX5438EUB

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention