Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 18 V
Frequency - Switching 300kHz
Duty Cycle (Max) 91%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MSOP
Win Source Part Number 1075946-MIC2124YMM-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC2124YMM-TR CAD Model

Description

Microchip Technology's MIC2124YMM-TR Step-Down (Buck) Regulator

The MIC2124YMM-TR from Microchip Technology is a highly efficient, synchronous step-down (buck) regulator designed to manage power in a wide range of electronic applications. This compact and robust component is ideal for converting higher voltages to lower voltages with precision and ease, ensuring the optimal performance of your electronic devices.

Key Features:

  • Adjustable Output Voltage: The MIC2124YMM-TR offers an adjustable output voltage range, making it versatile for various applications that require different voltage levels.
  • High Efficiency: With synchronous operation, this regulator achieves high efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Wide Input Voltage Range: The device can handle a broad input voltage range, accommodating fluctuating power supplies while maintaining a stable output.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and your application from potential damage due to overheating or excessive current draw.
  • Frequency Synchronization: It features frequency synchronization to an external clock, which is beneficial in reducing system noise and optimizing performance.
  • Compact Package: Housed in an MSOP-10 package, the MIC2124YMM-TR is designed for space-constrained applications, offering a powerful solution without occupying significant board space.

Applications:

The MIC2124YMM-TR is suitable for a variety of applications, including but not limited to:

  • Telecommunications
  • Networking equipment
  • Industrial systems
  • Computing devices
  • Consumer electronics

With its high efficiency, flexible voltage management, and compact design, the MIC2124YMM-TR from Microchip Technology is an excellent choice for designers looking to enhance the power management capabilities of their next project.

You May Also Be Interested in

Texas Instruments
Regulating Pulse Width Modulator
Lowest to $8.8613
ECAD model for UC2526AN
Texas Instruments
CURRENT-MODE PWM CONTROLLERS | IC REG CTRLR MULT TOP 14SOIC
Lowest to $0.1772
ECAD model for TL2843D
Texas Instruments
LM25088, LM25088-Q1 Wide Input Range Non-Synchronous Buck Controller
Lowest to $7.1976
ECAD model for LM25088QMHX-2/NOPB
Microsemi Corporation
CURRENT MODE PWM CONTROLLER | IC REG CTRLR BUCK/BOOST 8SOIC
Lowest to $0.9743
ECAD model for UC2843ADM
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 14SOIC
Need more? Email Us
ECAD model for ISL6526IB
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 16TSSOP
Lowest to $6.3373
ECAD model for ISL6406IVZ
Rohm Semiconductor
60V Synchronous Step-down Switching Regulator(Controller type)
Need more? Email Us
ECAD model for BD9610AMUV-E2
Texas Instruments
DC/DC Cntrlr Single-OUT Step Down Automotive 8-Pin VSSOP T/R / Hysteretic PFET Buck Controller with Enable Pin | IC REG CTRLR BUCK 8VSSOP
Lowest to $1.5835
ECAD model for LM3489MMX
Texas Instruments
Negative Output Flyback Pulse Width Modulator
Need more? Email Us
ECAD model for UC2572N

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention