Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2.3 V/μs
Gain Bandwidth Product (GBP) 2.8MHz
Current - Input Bias 1pA
Voltage - Input Offset 700μV
Operating Supply Current 230μA
Channel Output Current 22mA
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1075148-MCP602-E/SN
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCP602-E/SN CAD Model

Description

The MCP602-E/SN from Microchip Technology is a high-precision operational amplifier (op-amp) that offers rail-to-rail output swing combined with high bandwidth, low noise, and low input bias current. This makes it an ideal choice for analog applications requiring a wide dynamic range and high linearity, such as sensor interfaces, battery-powered devices, and active filters.

Key Features

  • Rail-to-Rail Output: The MCP602-E/SN can swing its output voltage very close to the power supply rails, maximizing the dynamic range in battery-operated designs.
  • Wide Bandwidth: With a gain bandwidth product of 10 MHz, this op-amp supports a wide range of frequencies, making it suitable for high-speed signal processing applications.
  • Single Supply Operation: It operates from a single power supply voltage ranging from 2.7V to 5.5V, which is ideal for low-voltage systems and ensures compatibility with most logic levels.
  • Low Quiescent Current: The device features a quiescent current of just 230 µA, which helps to prolong battery life in portable applications.
  • High Output Drive Capability: It can deliver up to 23 mA of output current, enabling the drive of heavier loads when necessary.
  • Dual Amplifier Design: The MCP602-E/SN contains two op-amps in a single package, providing flexibility and reducing component count in dual-channel applications.

Applications

This operational amplifier is versatile and can be used in a variety of electronic circuits. It is particularly well-suited for applications such as:

  • Active filters and signal conditioning
  • Analog-to-digital converter driver
  • Battery-powered instrumentation
  • Test and measurement systems
  • Audio applications
  • Medical devices

Package and Quality

The MCP602-E/SN comes in a SOIC-8 (Small Outline Integrated Circuit) package, which is widely used and easy to integrate into a variety of PCB designs. Microchip Technology's commitment to high-quality manufacturing ensures that this operational amplifier provides reliable and consistent performance.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS
Lowest to $2.1668
ECAD model for LMV358DR
STMicroelectronics
Wide Band, Rail-to-Rail Operational Amplifier with Standby Function | IC OPAMP GP 1 CIRCUIT 8TSSOP
Need more? Email Us
ECAD model for TSH81IPT
Texas Instruments
Advanced LinCMOS RAIL-TO-RAIL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8TSSOP
Lowest to $1.5599
ECAD model for TLV2262AIPW
Maxim Integrated
IC OPAMP VFB 2 CIRCUIT 16QSOP
Need more? Email Us
ECAD model for MAX4269EEE
Texas Instruments
QUADRUPLE OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $0.3653
ECAD model for LM224KD
STMicroelectronics
WIDE BAND, LOW POWER OPERATIONAL AMPLIFIER WITH STANDBY FUNCTION | IC OPAMP GP 3 CIRCUIT 14SO
Lowest to $1.9430
ECAD model for TSH73CD
Analog Devices Inc.
Precision, Low Power BiFET Op Amp | IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
ECAD model for AD548KN
Renesas Electronics America
5MHz, Dual Precision Rail-to-Rail Input-Output (RRIO) Op Amp | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $12.9062
ECAD model for ISL28236FBZ-T7
Texas Instruments
FAMILY OF 600-mA/Ch 2.8-MHz RAIL-TO-RAIL INPUT/OUTPUT HIGH-DRIVE OPERATIONAL AMPLIFIERS WITH SHUTDOWN | IC OPAMP GP 1 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for TLV2471CD

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention