Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 10V/µs
Gain Bandwidth Product 20 MHz
Current - Input Bias 5 pA
Voltage - Input Offset 200 µV
Current - Supply 2.5mA (x4 Channels)
Current - Output / Channel 70 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number MCP624
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP624ESL
Standard Package 57
Win Source Part Number 1321665-MCP624-E/SL
Ultra Librarian 3D Model Ultra Librarian MCP624-E/SL CAD Model

Description

The MCP624-E/SL is a high-precision operational amplifier (op-amp) from Microchip Technology, designed to meet the requirements of a wide range of electronic applications. This op-amp is part of Microchip's MCP624 family, which is known for its low power consumption and general-purpose features.

Key Features:

  • Low Power Consumption: The device operates with a quiescent current that is typically just 23 µA, making it an ideal choice for battery-powered applications and energy-efficient designs.
  • Wide Supply Voltage Range: The MCP624-E/SL can operate from a single supply voltage in the range of 2.5V to 5.5V, or from dual supplies of ±1.25V to ±2.75V, providing flexibility for various circuit configurations.
  • Extended Temperature Range: This op-amp is designed to function reliably over an industrial temperature range from -40°C to +125°C, ensuring stable performance across diverse environments.
  • High Gain Bandwidth Product: With a typical gain bandwidth product (GBWP) of 550 kHz, the MCP624-E/SL can handle a broad spectrum of frequencies, suitable for filtering, amplification, and signal conditioning applications.
  • Rail-to-Rail Output: The rail-to-rail output swing ensures maximum dynamic range, which is especially beneficial when operating at lower supply voltages.
  • Excellent DC Performance: The MCP624-E/SL boasts a low input offset voltage and low bias currents, contributing to its precise DC performance and making it a good fit for sensitive applications like sensor interfacing and analog-to-digital conversion.

Applications:

The versatility of the MCP624-E/SL op-amp allows it to be utilized in a variety of applications, including:

  • Portable Instrumentation
  • Analog Filters
  • Data Acquisition Systems
  • Power Supply Control
  • Medical Devices
  • Consumer Electronics
  • Automotive Systems

With its combination of low power consumption, wide supply voltage range, and robust temperature performance, the Microchip Technology MCP624-E/SL operational amplifier is an excellent choice for designers looking to optimize their electronic systems for both performance and power efficiency.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP ISOLATION 1 CIRC 8DIPGW / ANALOG OUTPUT TYPE OPTICAL COUPLED ISOLATION AMPLIFIER
Lowest to $5.7789
ECAD model for PS8551AL4-V-E3-AX
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $13.6040
ECAD model for OP262TRZ-EP
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / Low Cost CMOS, High Speed, Rail-to-Rail Amplifiers
Lowest to $10.4199
ECAD model for ADA4891-4ARZ-R7
Texas Instruments
IC CMOS 4 CIRCUIT 16SOIC / CMOS Amplifier 4 Circuit Rail-to-Rail 16-SOIC
Lowest to $5.5415
ECAD model for TLV2775ID
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 10UMAX / High-Side, Current-Sense Amplifiers with 12-Bit ADC and Op Amp/Comparator
Lowest to $2.3940
ECAD model for MAX9611AUB+
Texas Instruments
IC OPAMP VGA 2 CIRCUIT 32WQFN / Low Power, Low Noise, IF and Baseband, Dual 16 bit ADC Driver With Digitally Controlled Gain
Lowest to $18.3858
ECAD model for LMH6517SQX/NOPB
Texas Instruments
IC CMOS 2 CIRCUIT 8VSSOP / Precision, 20-MHz, 0.9-pA, Low-Noise, RRIO,CMOS Operational Amplifier
Lowest to $15.1984
ECAD model for OPA2320AQDGKRQ1
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC / Low-Cost, Precision, High-Side Current-Sense Amplifier
Lowest to $3.9619
ECAD model for MAX4172ESA
Maxim Integrated
IC OPAMP VFB 2 CIRCUIT 8SOIC / Miniature, 300MHz, Single-Supply, Rail-to-Rail Op Amps with Enable
Need more? Email Us
ECAD model for MAX4216ESA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3398 $65.3786
17+ $7.6633 $130.2761
27+ $7.4239 $200.4453
37+ $7.1847 $265.8339
47+ $6.9453 $326.4291
63+ $6.2261 $392.2443
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,302 pieces
In Stock: 4,151 pieces Factory Stock: 4,151 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention