EN
  • EN
  • DE

OP262TRZ-EP

Part No OP262TRZ-EP
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 13V/μs
Gain Bandwidth Product 15MHz
Current - Input Bias 260nA
Voltage - Input Offset 25μV
Current - Supply 650μA
Current - Output / Channel 30mA
Voltage - Supply, Single/Dual (±) 3V ~ 12V, ±1.5V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series OP262
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812843-OP262TRZ-EP
Ultra Librarian 3D Model Ultra Librarian OP262TRZ-EP CAD Model

Description

Introducing the OP262TRZ-EP Precision Operational Amplifier

Analog Devices Inc. presents the OP262TRZ-EP, a high-performance operational amplifier designed for a wide range of applications. This precision op-amp is part of Analog Devices' Enhanced Product (EP) line, ensuring it meets the stringent requirements of military and aerospace industries. The OP262TRZ-EP is characterized by its low offset voltage, low noise, and low power consumption, making it an ideal choice for high-accuracy circuits.

Key Features

  • High Precision: The OP262TRZ-EP boasts a low offset voltage that significantly improves accuracy in signal processing applications, providing designers with a reliable and stable component for sensitive electronics.
  • Low Noise: With its low noise characteristics, this operational amplifier ensures a clean signal amplification, minimizing the risk of signal degradation in critical measurement and instrumentation systems.
  • Low Power Consumption: It is designed for efficiency, featuring low power consumption that makes it suitable for battery-operated devices and power-sensitive applications.
  • Wide Supply Range: The device can operate with a wide supply voltage range, offering flexibility in various operating conditions and system designs.
  • Robust Performance: As part of the EP series, the OP262TRZ-EP is manufactured and tested to meet high-reliability standards, ensuring performance under extreme conditions.

Applications

The OP262TRZ-EP is versatile and can be used in numerous applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Active filters
  • Process control
  • Military and aerospace electronics

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The OP262TRZ-EP is subjected to rigorous testing protocols to ensure it meets the EP designation. This includes enhanced product change notification, extended temperature performance, and reliability testing. The device is available in a RoHS-compliant package, adhering to environmental standards and ensuring compatibility with modern lead-free solder processes.

With its combination of precision, low power, and robust performance, the OP262TRZ-EP from Analog Devices Inc. is an excellent choice for engineers looking to enhance the performance and reliability of their high-stakes applications.

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1464 $60.7320
11+ $9.9663 $109.6293
16+ $9.6549 $154.4784
22+ $9.3434 $205.5548
28+ $9.0320 $252.8960
38+ $8.0976 $307.7088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess