EN
  • EN
  • DE

TEA1532AT/N1/DG,11

Part No TEA1532AT/N1/DG,11
Manufacturer NXP / Nexperia
Catalog PMIC - PFC (Power Factor Correction)
Description IC CTRLR SMPS GREEN OVP 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Mode Continuous Conduction (CCM)
Frequency - Switching 50kHz to 75kHz
Current - Startup 1.2mA
Supply Voltage - Operating 8.7 V to 20 V
Temperature Range - Operating -25°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 127439-TEA1532AT/N1/DG,11
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1532AT/N1/DG,11 CAD Model

Description

Product Overview: TEA1532AT/N1/DG,11

The TEA1532AT/N1/DG,11 is a sophisticated power management integrated circuit (IC) from NXP Semiconductors, designed to enhance the efficiency and reliability of power supply systems. This green chip is part of NXP's TEA1532 product series, which is known for its low power consumption and high performance in switch mode power supplies (SMPS). The TEA1532AT variant is particularly notable for its advanced features that cater to a wide range of applications, including adapters, chargers, and standby power supplies.

Key Features

  • GreenChip Technology: The TEA1532AT/N1/DG,11 incorporates NXP's GreenChip technology, which ensures energy efficiency and complies with global energy-saving standards. This makes it an ideal choice for eco-friendly designs and applications requiring minimal power usage in standby mode.
  • Integrated Power Switch: With an integrated high-voltage power switch, the IC allows for a simplified circuit design, reducing the number of external components required and thus saving on both space and cost.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the TEA1532AT/N1/DG,11 features frequency modulation, which spreads the energy over a wider spectrum and facilitates compliance with EMI regulations.
  • Protection Features: The device includes multiple protection features such as overcurrent protection, overvoltage protection, and undervoltage lockout. These features enhance the safety and longevity of the power supply by preventing damage from electrical anomalies.

Applications

The TEA1532AT/N1/DG,11 is versatile in its applications, suitable for:

  • Adapter and charger circuits for mobile devices
  • Standby and auxiliary power supplies in consumer electronics
  • LED drivers and power supplies for lighting applications
  • Compact power supplies for set-top boxes, networking equipment, and peripherals

In conclusion, the TEA1532AT/N1/DG,11 from NXP Semiconductors is a high-performance, energy-efficient solution for modern power supply designs. Its integration of GreenChip technology, combined with a robust set of features and protections, makes it an excellent choice for manufacturers looking to create compact, reliable, and environmentally friendly power supplies.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2435 $59.4090
34+ $3.4823 $118.3982
52+ $3.3738 $175.4376
71+ $3.2652 $231.8292
92+ $3.1555 $290.3060
123+ $2.8298 $348.0654
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,287 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess