EN
  • EN
  • DE

DS2763AX-025/T&R

Part No DS2763AX-025/T&R
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW POWER TRANSCEIVER CHIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 869551-DS2763AX-025/T&R
Ultra Librarian 3D Model Ultra Librarian DS2763AX-025/T&R CAD Model

Description

Maxim Integrated DS2763AX-025/T&R High-Precision Li+ Battery Monitor

The Maxim Integrated DS2763AX-025/T&R is a sophisticated high-precision battery monitor IC designed to enhance the performance and reliability of Lithium-ion (Li+) batteries. This device is a perfect solution for applications requiring accurate battery management, such as portable devices, electric vehicles, and energy storage systems.

The DS2763AX-025/T&R integrates several key features that make it an essential component for battery monitoring. It offers precise current sensing, voltage measurement, and temperature monitoring capabilities. The high-precision current sensing allows the device to monitor the charge and discharge activity of the battery with great accuracy, which is crucial for maintaining the battery's health and extending its lifespan.

This IC also includes an integrated 16-bit ADC (Analog-to-Digital Converter) for measuring voltage and temperature, providing detailed information about the battery's state. This data is vital for implementing protection mechanisms against overcharging, deep discharge, and overheating, which can significantly damage the battery.

One of the standout features of the DS2763AX-025/T&R is its ability to communicate with a host processor via a 1-Wire interface. This interface simplifies the connectivity and reduces the wiring complexity, making it easier to integrate the IC into various designs. Additionally, the 1-Wire interface supports multi-drop configurations, enabling the monitoring of multiple batteries with a single communication line.

The device comes in a compact, tape and reel (T&R) packaging, which is suitable for automated assembly processes, thereby streamlining the manufacturing of battery packs. The DS2763AX-025/T&R's small footprint also makes it an ideal choice for space-constrained applications.

In summary, the Maxim Integrated DS2763AX-025/T&R is a comprehensive battery monitoring solution that offers high precision, advanced features, and ease of integration. It is engineered to meet the stringent requirements of modern battery-powered applications, ensuring that batteries operate safely, efficiently, and with a longer service life.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess