EN
  • EN
  • DE

MAX4216ESA

Part No MAX4216ESA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 8SOIC / Miniature, 300MHz, Single-Supply, Rail-to-Rail Op Amps with Enable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 600V/μs
-3db Bandwidth 200MHz
Current - Input Bias 5.4μA
Voltage - Input Offset 4mV
Current - Supply 5.5mA
Current - Output / Channel 120mA
Voltage - Supply, Single/Dual (±) 3.15V ~ 11V, ±1.575V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX4216
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810460-MAX4216ESA
Ultra Librarian 3D Model Ultra Librarian MAX4216ESA CAD Model

Description

Maxim Integrated MAX4216ESA High-Speed Operational Amplifiers

The Maxim Integrated MAX4216ESA operational amplifiers are high-performance, high-speed devices designed to offer a blend of speed, precision, and low power consumption. These op-amps are ideal for a variety of applications including video, communications, imaging systems, and portable equipment. With a compact SOIC-8 package, the MAX4216ESA is engineered to fit into space-constrained applications while delivering exceptional performance.

Key Features

  • High Speed: The MAX4216ESA op-amps boast a high slew rate and bandwidth, making them suitable for high-speed signal processing applications.
  • Low Distortion: These amplifiers offer low harmonic distortion, which is crucial for maintaining signal integrity in audio and video applications.
  • Low Power Consumption: Despite their high-speed capabilities, the MAX4216ESA op-amps are designed to operate with low power consumption, making them ideal for battery-powered devices.
  • Single-Supply Operation: They are capable of operating from a single supply voltage, simplifying power supply design and saving board space.
  • Wide Supply Voltage Range: The operational amplifiers can function across a wide supply voltage range, accommodating various application needs.

Applications

The versatility of the MAX4216ESA operational amplifiers allows them to be used in a vast array of applications. Some of the typical applications include:

  • Video switching and routing
  • ADC/DAC buffer amplifiers
  • Communication systems
  • Active filters
  • High-speed data acquisition
  • Portable battery-operated equipment

Technical Specifications

The MAX4216ESA operational amplifiers come with the following technical specifications:

  • Supply Voltage Range: 4.5V to 11V, or ±2.25V to ±5.5V
  • Output Current: 85mA (max)
  • Bandwidth: 230MHz
  • Slew Rate: 600V/μs
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 8-Pin SOIC

Overall, the Maxim Integrated MAX4216ESA operational amplifiers are a robust solution for high-speed, precision applications where space and power efficiency are critical. Their high slew rate, low distortion, and versatility make them a go-to choice for designers seeking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess