Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 083900-MIC2075-1YM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2075-1YM CAD Model

Description

Microchip Technology MIC2075-1YM Product Overview

The MIC2075-1YM from Microchip Technology is a robust, single-channel power distribution switch optimized for general-purpose power distribution in systems that require a high level of reliability and protection. This integrated circuit is designed to limit the current to a safe level by switching off when a load exceeds the current limit threshold, thereby preventing damage to the host device and the USB port.

Key Features

  • Current Limiting: The MIC2075-1YM provides an accurate and programmable current limit to prevent overcurrent conditions, which could otherwise damage connected devices.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects against excessive power dissipation by turning off the switch when the junction temperature exceeds the thermal shutdown threshold.
  • Automatic Retry: After a fault condition is removed, the MIC2075-1YM automatically attempts to restart the switch, ensuring continued operation without the need for manual intervention.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off when the input voltage is below a specified threshold, thus protecting the device and the load during low voltage conditions.
  • Low Quiescent Current: The device is designed for power efficiency, with a low quiescent current that minimizes power consumption when the switch is on, making it suitable for battery-powered applications.

Applications

The MIC2075-1YM is versatile and can be used in a variety of applications, including:

  • USB hubs and peripherals
  • Hot-swap supplies
  • Portable devices
  • Power distribution systems

Package and Availability

The MIC2075-1YM is offered in an 8-pin SOIC package, providing a compact solution that is easy to integrate into various designs. It operates over an industrial temperature range, making it suitable for a wide range of environments and applications. Microchip Technology provides comprehensive support and documentation, ensuring ease of integration and use for designers and engineers.

For those looking to incorporate a reliable power distribution switch with advanced protection features, the MIC2075-1YM from Microchip Technology is an excellent choice that combines performance with durability.

You May Also Be Interested in

NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 800mA 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SDLD,51
Infineon Technologies
IR_HSS-LSS-GATEDRIVER / Power Switch/Driver
Need more? Email Us
ECAD model for AUIPS8121RTRLXSMA1
Freescale Semiconductor - NXP
IC SWITCH HIGHSIDE 24PQFN
Need more? Email Us
ECAD model for MC35XS3500PNA
NXP / Nexperia
IC PWR DRIVER N-CHAN 1:1 I2PAK / Power Switch/Driver 1:1 N-Channel 8A I2PAK
Need more? Email Us
ECAD model for BUK148-50DL,127
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:1 20SOIC / Power Switch/Driver 1:1 N-Channel 250mA 20-SOIC
Need more? Email Us
ECAD model for A6273KLWTR
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 2.7A 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SGTD,11
Freescale Semiconductor - NXP
IC SWITCH HIGH SIDE TRPL 24QFN
Lowest to €2.2551
ECAD model for MC10XS3535DHFKR2
NXP / Nexperia
IC PWR DRIVER N-CHAN 1:1 TO220AB / Power Switch/Driver 1:1 N-Channel 20A TO-220AB
Need more? Email Us
ECAD model for BUK119-50DL,127
NXP / Nexperia
Power Switch Hi Side 0.02Ohm Automotive 23-Pin QFN EP T/R / IC SW HIGH SIDE 24V DUAL 23PQFN
Need more? Email Us
ECAD model for MC20XS4200FKR2

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ €2.1434 €47.1545
52+ €1.7587 €91.4533
80+ €1.7037 €136.2949
111+ €1.6487 €183.0108
143+ €1.5938 €227.9143
191+ €1.4289 €272.9190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,995 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention