Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 90 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 083960-MIC2075-2YM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2075-2YM CAD Model

Description

Microchip Technology's MIC2075-2YM Single-Channel Power Distribution Switch

The MIC2075-2YM is a sophisticated power distribution switch designed by Microchip Technology, tailored for USB and other hot-swap applications. This device is a part of the MIC2075 series, which are known for their reliability and efficiency in managing power distribution within electronic systems.

Encased in an 8-pin SOIC package, the MIC2075-2YM is engineered to provide a high-side switch for power distribution with a built-in electronic circuit breaker to protect the host device against overcurrent conditions. This feature ensures that any downstream peripherals are safeguarded from electrical damage, enhancing the overall safety and longevity of the system.

The switch operates with an input voltage range of 2.7V to 5.5V, making it perfectly suited for low-voltage applications, including portable devices. Its 2A maximum continuous current capability ensures that it can handle the demands of most peripheral devices without faltering. Moreover, the MIC2075-2YM boasts a fast response time to fault conditions, typically shutting down within a microsecond to prevent damage due to overcurrent or short-circuit events.

One of the key features of the MIC2075-2YM is its built-in thermal shutdown protection. This function automatically turns off the switch when the junction temperature exceeds safe operating limits, thereby preventing thermal runaway and potential system failures. Once the device cools down to a safe temperature, it automatically restarts, ensuring continuous operation without the need for manual intervention.

The MIC2075-2YM also includes under-voltage lockout (UVLO) that ensures the switch remains off if the input voltage drops below a certain threshold, preventing erratic operation due to insufficient supply voltage. Additionally, it offers a status flag output that alerts the system controller of a fault condition, allowing for intelligent management of the power system.

With its robust protection features and compact form factor, the MIC2075-2YM from Microchip Technology is an ideal solution for designers looking to incorporate a reliable power management switch into their USB interfaces, portable devices, and various hot-swap applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 24SOIC / Power Switch/Driver 1:8 N-Channel 350mA 24-SOIC
Need more? Email Us
ECAD model for A6A595KLBTR
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 2.7A 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SGTD,11
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 2.7A 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SGTD,51
NXP / Nexperia
Power Switch Hi Side 0.02Ohm Automotive 23-Pin QFN EP T/R / IC SW HIGH SIDE 24V DUAL 23PQFN
Need more? Email Us
ECAD model for MC20XS4200FKR2
NXP / Nexperia
IC PWR DRIVER N-CHAN 1:1 TO220AB / Power Switch/Driver 1:1 N-Channel 8A TO-220AB
Need more? Email Us
ECAD model for BUK117-50DL,127
Freescale Semiconductor - NXP
IC SWITCH HI SIDE SINGLE 16-PQFN
Lowest to €66.3974
ECAD model for MC33982BPNA
Freescale Semiconductor - NXP
Current Limit Low-Side Switch / IC SWITCH QUAD L-SIDE 20-HSOP
Lowest to €13.7594
ECAD model for MC33385VWR2
NXP / Nexperia
IC PWR DRIVER N-CHAN 1:1 I2PAK / Power Switch/Driver 1:1 N-Channel 8A I2PAK
Need more? Email Us
ECAD model for BUK148-50DL,127
Allegro MicroSystems, LLC
IC PWR DRVR BIPOLAR 1:20 28SOIC / Power Switch/Driver 1:20 Bipolar 40mA 28-SOIC
Need more? Email Us
ECAD model for A6812KLWTR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ €3.1222 €46.8334
36+ €2.5618 €92.2263
55+ €2.4818 €136.5011
76+ €2.4017 €182.5325
98+ €2.3217 €227.5304
131+ €2.0815 €272.6826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,980 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention