EN
  • EN
  • DE

MIC2076A-1YM

Part No MIC2076A-1YM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Dual-Channel Power Distribution Switch | IC PW DIST SW DUAL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 500mA
Rds On 100mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1222065-MIC2076A-1YM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2076A-1YM CAD Model

Description

Microchip Technology's MIC2076A-1YM Single-Channel Power Distribution Switch

The MIC2076A-1YM is a robust integrated circuit designed by Microchip Technology, tailored for power distribution and management applications. This single-channel power distribution switch is an essential component for systems that require efficient control over their power supplies, ensuring reliable operation and protection for sensitive electronic components.

Constructed with a high-side MOSFET switch, the MIC2076A-1YM offers a maximum continuous output current of 1.5A, making it suitable for a broad range of applications. It operates over a wide input voltage range from 2.7V to 5.5V, which accommodates most low-voltage systems, including USB-powered devices and portable electronics.

One of the key features of the MIC2076A-1YM is its built-in over-current protection (OCP). This safety mechanism prevents damage to the device by limiting the output current during over-current conditions. The switch also includes thermal shutdown protection that disables the output when the junction temperature exceeds safe operating limits, thereby preventing thermal runaway and potential system failures.

The MIC2076A-1YM incorporates an under-voltage lockout (UVLO) function, ensuring that the switch remains off if the input voltage falls below a certain threshold. This feature is critical for maintaining the integrity of the system by avoiding erratic behavior due to insufficient power supply voltages.

Furthermore, the device features a status flag output that provides real-time feedback on the state of the switch. This allows for external monitoring and control, making it easier for system designers to implement intelligent power management strategies.

Designed in a compact SOP-8 package, the MIC2076A-1YM is optimized for space-constrained applications. Its small footprint and low-profile design make it an excellent choice for mobile devices, portable accessories, and other applications where board space is at a premium.

With its combination of protection features, real-time monitoring capabilities, and compact design, the MIC2076A-1YM from Microchip Technology stands out as a reliable and efficient solution for power distribution needs in a wide array of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess