Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.2V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.2V
Maximum Output Voltage 22V
Output Current 200mA
Frequency - Switching 330kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 058513-MIC2142BM5TR
Ultra Librarian 3D Model Ultra Librarian MIC2142BM5TR CAD Model

Description

Microchip Technology's MIC2142BM5TR Step-Down (Buck) Regulator

The MIC2142BM5TR from Microchip Technology is a highly efficient, integrated circuit designed for DC-DC power conversion. This step-down (buck) regulator is capable of converting a higher input voltage to a lower output voltage with excellent power efficiency, making it an ideal choice for portable devices, embedded systems, and a wide range of electronic applications where space and power consumption are critical considerations.

Encased in a compact SOT-23-5 package, the MIC2142BM5TR offers a space-saving solution for modern electronics. The device operates over a wide input voltage range from 2.5V to 16V, providing versatility for different power sources, including batteries and industrial power rails. The adjustable output voltage can be set from 1.25V to the input voltage, allowing for customization to meet the needs of the specific application.

One of the key features of the MIC2142BM5TR is its high-frequency operation at 400kHz, which allows for the use of small surface-mount inductors and capacitors, further minimizing the footprint on the PCB. This high switching frequency also contributes to a fast transient response, ensuring stable operation even under dynamic load conditions.

The device also incorporates several protection features to enhance reliability and longevity. This includes under-voltage lockout (UVLO) to ensure proper operation at startup, thermal shutdown to prevent damage from overheating, and current limiting to protect against overcurrent conditions. Additionally, the MIC2142BM5TR offers a low quiescent current, which is particularly beneficial for battery-powered applications where extending battery life is crucial.

Designed with simplicity in mind, the MIC2142BM5TR requires only a few external components for operation, simplifying the design process and accelerating time-to-market for product developers. Its high level of integration and performance attributes make it a go-to choice for designers looking for a reliable and efficient power management solution.

Overall, the MIC2142BM5TR is a testament to Microchip Technology's commitment to providing advanced power management solutions that meet the evolving needs of the electronics industry. Its combination of efficiency, compactness, and robust protection features make it a valuable component in any power-sensitive design.

You May Also Be Interested in

STMicroelectronics
Lowest to $3.0322
ECAD model for L6920DATR
Semtech Corporation
IC REG BUCK 3.3V 700MA 16QFN
Need more? Email Us
ECAD model for TS30111-M033QFNR
Renesas Electronics America
IC REG BUCK ADJ 3A SGL/DL 24QFN
Lowest to $5.2064
ECAD model for ISL8036IRZ-T
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN
Lowest to $1.5680
ECAD model for MAX17504ATP+T
Texas Instruments
4.5-V to 17-V Input , 12-A Synchronous Step-Down SWIFT Converter | IC REG BUCK ADJ 12A 18VQFN
Lowest to $1.0976
ECAD model for TPS56C215RNNR
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to $7.7764
ECAD model for LT3995EMSE#PBF
Texas Instruments
TPS62095 4A, High Efficiency Step Down Converter with DCS-Control and Low Profile Solution | IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to $0.8443
ECAD model for TPS62095RGTR
Texas Instruments
Module DC-DC 1-OUT 0.8V to 6V 3A 8-Pin uSIP SMD EP T/R / TPS82085 3-A High Efficiency Step-Down Converter MicroSiP with Integrated Inductor | IC REG BUCK ADJUSTABLE 3A 8USIP
Lowest to $7.7191
ECAD model for TPS82085SILR
Linear Technology
IC REG BUCK ADJ 3A 8SOIC
Lowest to $21.8022
ECAD model for LT1765ES8#TRPBF

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7529 $67.7610
210+ $0.6184 $129.8640
325+ $0.5990 $194.6750
450+ $0.5795 $260.7750
580+ $0.5601 $324.8580
775+ $0.5019 $388.9725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,650 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention