Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.4V
Maximum Output Voltage 16V
Output Current 500mA
Frequency - Switching 450kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 1075955-MIC2145YML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2145YML CAD Model

Description

Microchip Technology MIC2145YML Product Overview

The MIC2145YML from Microchip Technology is a robust and efficient DC-DC step-down (buck) converter designed to provide a compact and reliable power management solution for a wide range of applications. This product is part of Microchip's extensive portfolio of power management devices, known for their performance and durability.

Key Features

  • Adjustable Output Voltage: The MIC2145YML allows for an adjustable output voltage, making it versatile for different voltage requirements.
  • High Efficiency: With its advanced design, this buck converter offers high efficiency, reducing power loss and heat generation.
  • Integrated Features: It includes integrated features such as soft start, under-voltage lockout, and thermal shutdown, enhancing the overall system reliability and performance.
  • Frequency Synchronization: The device supports frequency synchronization to reduce electromagnetic interference (EMI), which is critical in noise-sensitive applications.
  • Small Form Factor: The MIC2145YML comes in a compact MLF® package, making it suitable for space-constrained designs.

Applications

The MIC2145YML is ideal for various applications, including but not limited to:

  • Portable devices
  • Telecommunications equipment
  • Networking systems
  • Industrial controls
  • Automotive subsystems

Technical Specifications

Parameter Value Input Voltage Range 4.5V to 75V Output Voltage Range Adjustable Switching Frequency Up to 300kHz Package Type MLF®

The MIC2145YML is a testament to Microchip Technology's commitment to providing advanced power management solutions that meet the evolving needs of modern electronics. With its combination of features, it delivers both performance and flexibility to designers looking to optimize their power systems.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK ADJ 6A 36QFN
Need more? Email Us
ECAD model for ZL2101ALAF
Texas Instruments
IC REG BUCK ADJ 2A/3A DL 16QFN
Need more? Email Us
ECAD model for TPS542951RSAT
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TSSOP
Need more? Email Us
ECAD model for MAX16907SAUE+
National Semiconductor (TI)
IC REG BUCK ADJ 650MA 8USMD
Need more? Email Us
ECAD model for LM3202TL/NOPB
Texas Instruments
IC REG BUCK 2.15V 350MA 6DSBGA
Need more? Email Us
ECAD model for TPS62616YFDT
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 8QFN
Need more? Email Us
ECAD model for MPQ4423GQ-AEC1-P
Texas Instruments
IC REG BUCK ADJ 3A DL 16HTSSOP
Lowest to $6.5194
ECAD model for TPS55383PWP
Texas Instruments
IC REG CHARGE PUMP 3.3V 20HTSSOP
Need more? Email Us
ECAD model for TPS60123PWPR

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.3665
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention