Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Cuk, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 65V (Switch)
Output Current 1.25A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 119727-MIC2172BM-TR
Ultra Librarian 3D Model Ultra Librarian MIC2172BM-TR CAD Model

Description

Microchip Technology's MIC2172BM-TR: A Robust DC-DC Converter

The MIC2172BM-TR is a high-performance, synchronous buck regulator integrated circuit manufactured by Microchip Technology. This device is designed to deliver a high level of efficiency and reliability for a wide range of applications, including but not limited to, consumer electronics, telecommunications, and industrial systems. The MIC2172BM-TR is part of Microchip's extensive portfolio of power management solutions that are known for their quality and durability.

Key Features of the MIC2172BM-TR

  • High Efficiency: The MIC2172BM-TR offers an impressive efficiency rate, which minimizes power loss during operation and ensures that the device runs cool even under heavy loads.
  • Wide Input Voltage Range: This regulator can accommodate a broad input voltage range, making it versatile for various power supply configurations.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific requirements of their application, providing flexibility in design.
  • Integrated Synchronous Rectification: The inclusion of synchronous rectification means that the MIC2172BM-TR has lower switching losses and improved overall efficiency.
  • Thermal and Overcurrent Protection: Safety features such as thermal shutdown and overcurrent protection are built-in, ensuring that the device and the end application are safeguarded against potential damage from overheating or excessive current.
  • Compact Package: The MIC2172BM-TR comes in a small package, which is ideal for space-constrained applications.

Applications

The MIC2172BM-TR's versatility allows it to be used in a variety of applications. It is well-suited for powering FPGAs, DSPs, and microprocessors, as well as being a reliable power source for portable devices, networking equipment, and industrial control systems.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2172BM-TR is no exception. This product is designed to meet rigorous standards, ensuring that it performs consistently over its intended lifespan. Customers can trust the MIC2172BM-TR to deliver efficient power conversion without compromising on reliability or performance.

Overall, the MIC2172BM-TR from Microchip Technology stands out as a high-quality, versatile, and efficient solution for DC-DC power conversion in a broad array of electronic applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 8QFN
Need more? Email Us
ECAD model for MPQ4423GQ-AEC1-P
Microchip Technology
IC REG BUCK 3.3V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-330I/MS
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
ECAD model for TPS62270DRVT
Texas Instruments
IC REG BUCK ADJ 2.5A 16DSBGA
Lowest to $2.6078
ECAD model for TPS62366BYZHT
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
Texas Instruments
IC REG BUCK ADJ 600MA 5DSBGA
Lowest to $1.1409
ECAD model for LM3677TL-ADJ/NOPB
ON Semiconductor
EIGHT CHANNEL SWITCHING REGULATO
Need more? Email Us
ECAD model for LV5604T-MPB-E
Analog Devices Inc.
IC REG BST SEPIC ADJ 5A 12DFN
Lowest to $7.2367
ECAD model for LT8334RDE#TRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention