Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Cuk, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 65V (Switch)
Output Current 1.25A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 044704-MIC2172BN
Ultra Librarian 3D Model Ultra Librarian MIC2172BN CAD Model

Description

Microchip Technology MIC2172BN Product Overview

The MIC2172BN from Microchip Technology is a robust and efficient DC-DC converter designed to meet a wide range of power management requirements. This component is part of the MIC2172 series, which is well-known for its reliability and performance in converting higher voltage inputs to lower voltage outputs, making it an ideal choice for a variety of applications.

Key Features

  • Input Voltage Range: The MIC2172BN is capable of handling an input voltage range typically from 4.5V to 34V, which allows it to accommodate a wide array of supply voltages.
  • Output Voltage: It provides an adjustable output voltage that can be set from 1.25V to as high as the input voltage, ensuring versatility for different circuit requirements.
  • High Efficiency: With an efficiency rate that can reach up to 85%, this DC-DC converter helps in minimizing power loss and heat generation in the system.
  • Output Current: The MIC2172BN can deliver up to 200mA of output current, suitable for small to medium power needs.
  • Thermal Protection: It includes a thermal shutdown feature that protects the device from overheating, thereby enhancing its longevity and reliability.
  • Frequency Operation: This converter operates at a fixed frequency of 100kHz, which provides a good balance between efficiency and component size.
  • Package: The device is available in an 8-Pin PDIP (Plastic Dual In-line Package), which is widely used and easy to integrate into various circuit designs.

Applications

The MIC2172BN is suitable for a multitude of applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Telecommunication systems
  • Automotive applications
  • Industrial controls

With its robust design and comprehensive feature set, the MIC2172BN from Microchip Technology stands as a reliable choice for designers and engineers looking to implement an efficient power conversion solution in their electronic projects.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
Texas Instruments
IC REG BUCK 1.8V 350MA 5DSBGA
Need more? Email Us
ECAD model for LM3679UR-1.8/NOPB
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TSSOP
Need more? Email Us
ECAD model for MAX16907SAUE+
Microchip Technology
IC REG CHARGE PUMP 3.3V 10MSOP
Need more? Email Us
ECAD model for MCP1256T-E/UN
Analog Devices Inc.
IC REG BST SEPIC ADJ 5A 12DFN
Lowest to $7.2367
ECAD model for LT8334RDE#TRPBF
Microchip Technology
IC REG BUCK 1.5V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-150I/MS
Texas Instruments
IC REG BUCK 2.5V 600MA 6WSON
Need more? Email Us
ECAD model for TPS62263DRVT
Renesas Electronics America
IC REG BUCK 3.3V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR33Z-T7A
Texas Instruments
IC REG CHARGE PUMP 3.3V 20HTSSOP
Need more? Email Us
ECAD model for TPS60123PWPR

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.3665
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention