EN
  • EN
  • DE

MIC2176-3YMM

Part No MIC2176-3YMM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 75 V
Frequency - Switching 300kHz
Duty Cycle (Max) 89%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-MSOP
Win Source Part Number 1075971-MIC2176-3YMM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2176-3YMM CAD Model

Description

Microchip Technology MIC2176-3YMM Product Overview

The MIC2176-3YMM is a robust, high-performance, synchronous buck regulator from Microchip Technology, designed to deliver exceptional efficiency and power management capabilities. This advanced power solution is a part of Microchip's extensive portfolio of regulators, offering a compact and efficient way to convert higher input voltages down to lower output voltages with minimal loss of power.

Key Features

  • High Efficiency: The MIC2176-3YMM operates at a high efficiency, which reduces power loss and improves the overall performance of the system it is integrated into.
  • Wide Input Voltage Range: This regulator supports a broad range of input voltages, making it versatile for various applications.
  • Adjustable Output Voltage: Users can set the output voltage to meet their specific requirements, providing flexibility across different usage scenarios.
  • Thermal Overload Protection: The device includes built-in thermal protection to prevent damage from overheating, ensuring reliability and longevity.
  • Stable Operation: The MIC2176-3YMM is designed for stable operation with low output voltage ripple, contributing to the stable power supply for sensitive electronic components.

Applications

The versatility of the MIC2176-3YMM makes it suitable for a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Networking devices
  • Industrial systems
  • Automotive electronics
  • Portable battery-powered devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC2176-3YMM is no exception. This regulator is built to meet the stringent standards set by Microchip, ensuring that it performs consistently under various conditions and throughout its lifespan.

Product Packaging

The product is available in a compact MSOP-10 package, which is ideal for space-constrained applications. Its small footprint allows for efficient use of PCB space without compromising on power or performance.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess