EN
  • EN
  • DE

MIC2185YM-TR

Part No MIC2185YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 2.9V ~ 14V
Frequency - Switching 400kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series MIC2185
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806566-MIC2185YM-TR
Ultra Librarian 3D Model Ultra Librarian MIC2185YM-TR CAD Model

Description

Microchip Technology's MIC2185YM-TR Step-Down DC-DC Converter

The MIC2185YM-TR from Microchip Technology is a high-efficiency, synchronous, step-down DC-DC converter integrated circuit designed for a wide range of applications. Packaged in a compact 16-pin SOIC form factor, this versatile converter is an ideal solution for space-constrained applications requiring efficient voltage regulation.

Operating at a switching frequency of 400 kHz, the MIC2185YM-TR enables the use of small external components, thus minimizing the overall footprint and cost of the power supply design. Its ability to handle an input voltage range of 4.5V to 34V makes it suitable for various applications, from industrial to automotive systems, where varying input voltages are common.

The device is capable of delivering an output current of up to 5A, ensuring sufficient power for demanding loads. The output voltage is adjustable from 1.25V to 32V, providing designers with the flexibility to cater to different voltage requirements. The MIC2185YM-TR incorporates both current-mode control and internal compensation, which simplifies the design process and enhances the stability of the power supply.

With an array of built-in protection features, including over-temperature, over-current, and under-voltage lockout, the MIC2185YM-TR ensures reliable operation under adverse conditions. These protective measures safeguard both the converter and the powered device from potential damage.

The MIC2185YM-TR also features a high level of integration, with synchronous rectification that enhances efficiency by reducing power loss in the diode. This efficiency is further improved by its low RDS(ON) internal switches, which reduce conduction losses. The device is designed for continuous operation, but it also includes an enable pin that allows the user to switch the device into a low-quiescence current shutdown mode, thereby conserving power when the load is light or the system is in standby.

In summary, Microchip Technology's MIC2185YM-TR is a robust and efficient solution for designers looking to implement a compact and reliable power supply in their systems. Its wide input voltage range, adjustable output voltage, high-efficiency operation, and comprehensive protection features make it a versatile choice for a broad array of power management applications.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3272 $63.2720
23+ $5.1916 $119.4068
35+ $5.0293 $176.0255
48+ $4.8672 $233.6256
62+ $4.7049 $291.7038
83+ $4.2182 $350.1106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess