EN
  • EN
  • DE

LTC3830ES

Part No LTC3830ES
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High Power Step-Down Synchronous DC/DC Controllers for Low Voltage Operation | IC REG CTRLR BUCK 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 3V ~ 8V
Switching Frequency 200kHz
Duty Cycle (Maximum) 95%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number LTC3830
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1208942-LTC3830ES
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3830ES CAD Model

Description

Introducing the LTC3830ES High-Performance Step-Down Switching Regulator

The LTC3830ES is a state-of-the-art, high-efficiency, synchronous step-down DC-DC switching regulator brought to you by Linear Technology. This innovative product is designed to meet the rigorous demands of modern electronic applications, providing a compact, high-performance solution for power management. The LTC3830ES is particularly suitable for applications requiring a high current output with excellent load and line regulation.

Key Features

  • High Efficiency: Capable of converting input voltages ranging from 4V to 36V, the LTC3830ES is optimized for efficiency, minimizing power loss and heat generation.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, allowing for a wide range of output voltages to suit various applications.
  • Constant Frequency Operation: With a constant operating frequency up to 550kHz, the LTC3830ES allows for the use of small inductors and capacitors, reducing the overall solution size.
  • No-Load quiescent Current: A low no-load quiescent current of only 100uA (typical) makes it ideal for battery-powered systems.
  • OPTI-LOOP® Compensation: The LTC3830ES features Linear Technology's proprietary OPTI-LOOP compensation, which allows the transient response to be optimized over a wide range of output capacitance and ESR values.
  • Synchronous Operation: By using internal top and bottom N-channel MOSFET switches, the LTC3830ES provides synchronous operation, further improving efficiency.
  • Thermal Protection: Integrated thermal protection ensures the device operates within safe temperature ranges, enhancing reliability and longevity.

Applications

The versatility of the LTC3830ES makes it an excellent choice for a variety of applications, including:

  • Telecommunications
  • Networking Equipment
  • Portable Computers
  • Industrial Systems
  • Automotive Power Systems

With its robust design and advanced features, the LTC3830ES from Linear Technology offers engineers a powerful tool for designing efficient, high-performance power systems. Its ability to maintain stability across a wide range of input voltages and output currents ensures that the LTC3830ES will continue to be a go-to solution for designers seeking a reliable and versatile step-down switching regulator.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0859 $63.7731
20+ $5.8143 $116.2860
31+ $5.6329 $174.6199
43+ $5.4504 $234.3672
55+ $5.2691 $289.8005
74+ $4.7240 $349.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess