EN
  • EN
  • DE

PXM1310BDM-G002

Part No PXM1310BDM-G002
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1612+
Reference case QFN
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 733525-PXM1310BDM-G002
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PXM1310BDM-G002 CAD Model

Description

The PXM1310BDM-G002 is a power management integrated circuit (PMIC) from Infineon Technologies. PMICs are essential components in electronic devices, responsible for efficiently managing and distributing power to various system components. This particular device is designed to provide multiple voltage rails and control functions, optimizing power consumption and improving system performance.

Applications

  • Automotive Systems: Used in automotive ECUs (Engine Control Units), infotainment systems, and other automotive electronics for power management and distribution.
  • Industrial Automation: Employed in industrial control systems, PLCs (Programmable Logic Controllers), and motor drives for efficient power delivery and regulation.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for managing power to different components and ensuring stable operation.
  • Embedded Systems: Found in various embedded systems requiring multiple voltage rails and precise power control.
  • Consumer Electronics: Can be used in some consumer electronic devices for power management.

Features

  • Multiple Voltage Rails: Provides several regulated voltage outputs to power different system components.
  • Integrated Power Management Functions: Includes features such as voltage monitoring, sequencing, and protection circuits.
  • High Efficiency: Minimizes power losses and reduces heat generation.
  • Programmable Settings: Allows for customization of voltage levels, current limits, and other parameters.
  • Protection Features: Includes over-voltage, over-current, and over-temperature protection to ensure system safety.

Benefits

  • Improved Power Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Simplified System Design: Integrates multiple power management functions into a single chip, reducing component count and board space.
  • Enhanced System Reliability: Protects system components from damage due to voltage spikes or over-current conditions.
  • Flexible Power Management: Allows for customization of power settings to optimize performance for different applications.
  • Reduced Heat Dissipation: Minimizes heat generation, improving system stability and reliability.

Additional Details

Specific technical details for the PXM1310BDM-G002, such as the exact number of voltage rails, voltage and current ratings, switching frequency, and package type, are not readily available in detail. Users are encouraged to consult the official Infineon Technologies datasheet or contact Infineon directly for detailed specifications and application notes.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess