EN
  • EN
  • DE

LT6654AMPS6-4.096#TRMPBF

Part No LT6654AMPS6-4.096#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 2ppmp-p
Noise - 10Hz to 10kHz 2ppmrms
Voltage - Input 4.596 V to 36 V
Operating Supply Current 600μA
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1060150-LT6654AMPS6-4.096#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6654AMPS6-4.096#TRMPBF CAD Model

Description

LT6654AMPS6-4.096#TRMPBF: Precision Voltage Reference

The LT6654AMPS6-4.096#TRMPBF is a high-precision, low-noise, low-drift voltage reference IC from Linear Technology, a brand of Analog Devices. This product is designed to offer a stable and precise reference voltage for various applications, including high-resolution data converters, portable instrumentation, and industrial control systems.

Key Features

  • Precision Reference Voltage: The device provides a fixed 4.096V output, which is a common reference voltage for 12-bit and 16-bit analog-to-digital converters (ADCs), ensuring high accuracy in digital representation of analog signals.
  • Low Drift: With a low temperature coefficient, the LT6654AMPS6-4.096#TRMPBF exhibits minimal voltage deviation over temperature variations, making it ideal for precision applications where temperature changes are a concern.
  • Low Noise: The device has been designed to produce a low noise output, critical for high-resolution measurement systems where noise can significantly affect the accuracy and quality of the readings.
  • Long-Term Stability: Excellent long-term stability ensures that the voltage reference does not significantly change over time, which is essential for maintaining system calibration and performance.
  • Supply Voltage Range: The device operates with a wide supply voltage range, providing flexibility in various system designs and ensuring compatibility with a broad range of other components.
  • Compact Package: Packaged in a small SOT-23 package, the LT6654AMPS6-4.096#TRMPBF is suitable for space-constrained applications.

Applications

  • Precision Data Conversion
  • Portable Instrumentation
  • Industrial and Laboratory Equipment
  • Automotive Electronics
  • Medical Devices
  • Battery-Powered Devices

The LT6654AMPS6-4.096#TRMPBF voltage reference is designed to be robust and reliable, ensuring consistent performance and aiding in the design of precision electronic systems. Its small form factor and precise output make it an excellent choice for engineers looking to maintain accuracy and stability in their designs.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess