EN
  • EN
  • DE

S-8357N50MC-03J-T2

Part No S-8357N50MC-03J-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Win Source Part Number 187247-S-8357N50MC-03J-T2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-8357N50MC-03J-T2 CAD Model

Description

The S-8357N50MC-03J-T2 is a step-up DC/DC converter from SII Semiconductor Corporation, designed for applications requiring a boosted and regulated voltage supply. It integrates a low on-resistance MOSFET and offers protection features for reliable operation.

Applications

  • Portable Electronics: Powering handheld devices such as smartphones and tablets.
  • Wearable Technology: Use in smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Supplying power to sensors, communication modules, and other components in IoT applications.
  • LED Backlighting: Driving LEDs for backlighting in small displays.
  • Battery-Powered Systems: Efficient voltage boost for battery-powered equipment.

Features

  • High Efficiency: Optimized for high power conversion efficiency, minimizing energy loss.
  • Integrated Power MOSFET: Built-in power MOSFET reduces external component count.
  • Small Package: Compact package size enables use in space-constrained applications.
  • Overcurrent Protection (OCP): Protects the device and the load from damage due to excessive current.
  • Soft-Start Function: Limits inrush current during startup, ensuring stable operation.
  • Fixed Output Voltage: Provides a stable and regulated fixed output voltage.

Benefits

  • Extended Battery Life: High efficiency maximizes battery life in portable devices.
  • Smaller Form Factor: Compact package allows for smaller and more compact designs.
  • Improved Reliability: Overcurrent protection enhances system reliability.
  • Simplified Design: Integrated components simplify circuit design and reduce component count.
  • Stable Operation: Soft-start function ensures stable and reliable performance during startup.

Additional Details

The S-8357N50MC-03J-T2 uses a current mode control scheme for fast transient response and stable operation under varying load conditions. The integrated MOSFET helps reduce the BOM and PCB area. The overcurrent protection prevents damage from short circuits and overloads, protecting both the converter and the load. The soft-start function minimizes inrush current during startup, preventing voltage drops and improving system stability. Consult the datasheet for precise electrical characteristics, including input voltage range, output voltage, and switching frequency.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess