EN
  • EN
  • DE

MIC24LC04

Part No MIC24LC04
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 229279-MIC24LC04
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC24LC04 CAD Model

Description

The MIC24LC04 is a high-performance, 4 Kbit I2C-compatible Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device brought to you by Microchip Technology. This EEPROM device is designed for advanced data storage in a wide range of applications, offering a smart solution for devices requiring non-volatile memory.

Key Features

  • Memory Size: The MIC24LC04 provides 4 Kbits (512 x 8) of memory, organized as two blocks of 256 x 8-bit each, allowing for efficient data storage and management.
  • I2C Interface: It features a serial I2C (Inter-Integrated Circuit) interface that supports a 100 kHz (Standard-mode) and 400 kHz (Fast-mode) data transfer rate for seamless integration with microcontrollers and processors.
  • Low-power Consumption: Designed with power efficiency in mind, it operates with a very low standby current, making it ideal for battery-operated and power-sensitive applications.
  • Write Protect: The device includes a hardware write-protect feature that allows the user to protect the entire memory from unintended writes, enhancing data security.
  • Wide Operating Voltage: It operates across a broad voltage range of 2.5V to 5.5V, accommodating various system power supplies and ensuring compatibility with both 3.3V and 5V systems.
  • High Reliability: The EEPROM is rated for over 1 million write cycles and a data retention period of over 200 years, ensuring long-term reliability of stored data.
  • Small Form Factor: Available in several package options, including the small 8-lead PDIP, SOIC, and TSSOP packages, it offers a compact footprint for space-constrained applications.

Applications

The versatility of the MIC24LC04 makes it suitable for a diverse array of applications, such as:

  • Consumer electronics
  • Industrial automation
  • Automotive systems
  • Medical devices
  • Smart cards

With its robust design, ease of integration, and Microchip's commitment to quality, the MIC24LC04 is a reliable choice for designers looking to enhance their systems with a dependable non-volatile memory solution.

You May Also Be Interested in

EliteMT
Need more? Email Us
Atmel
Need more? Email Us
ESMT
Lowest to $2.9349
ESMT
Lowest to $1.2913
Coilcraft
Lowest to $1.5451
EliteMT
Lowest to $3.4246
EPCOS (TDK)
Need more? Email Us
Shindengen
Lowest to $0.2021
ESMT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2573 $57.8925
550+ $0.2113 $116.2150
850+ $0.2046 $173.9100
1,170+ $0.1980 $231.6600
1,510+ $0.1914 $289.0140
2,020+ $0.1716 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess