EN
  • EN
  • DE

MIC2544-1BMM-TR

Part No MIC2544-1BMM-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW CURR LIMIT HI SIDE 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 1076113-MIC2544-1BMM-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC2544-1BMM-TR CAD Model

Description

The MIC2544-1BMM-TR is a high-quality integrated circuit from Microchip Technology, designed to provide reliable power management solutions for a wide range of applications. This versatile component is particularly suitable for systems that require controlled power distribution and management, making it an essential part of any electronic device's power supply design.

Key Features

  • Integrated Switch: The MIC2544-1BMM-TR comes with an integrated high-side MOSFET switch that allows for controlled power distribution to downstream components.
  • Current Limiting: This device features programmable current limiting to protect against overcurrent conditions, ensuring the safety and longevity of your system.
  • Thermal Shutdown: The built-in thermal shutdown function provides additional protection by turning off the switch in the event of excessive heat buildup.
  • Under-voltage Lockout (UVLO): The UVLO feature prevents system malfunctions by ensuring that the device operates only when the supply voltage is within an acceptable range.
  • Fast Transient Response: The MIC2544-1BMM-TR is engineered to respond quickly to transient load conditions, maintaining stable operation during sudden changes in power demand.
  • Controlled Rise Time: The switch's controlled rise time reduces inrush current, minimizing the risk of damage to sensitive downstream components.

Applications

The MIC2544-1BMM-TR is ideal for a variety of applications where power management is critical. These include:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Portable devices
  • Industrial controls
  • Networking equipment

Quality and Reliability

As with all Microchip Technology products, the MIC2544-1BMM-TR is manufactured to the highest standards of quality and reliability. It is available in a compact 8-pin MSOP (Micro Small Outline Package) that is suitable for space-constrained applications. The TR designation in the part number indicates that this device is provided in tape and reel packaging, which is ideal for automated assembly processes.

Whether you are designing a new system or upgrading an existing one, the MIC2544-1BMM-TR from Microchip Technology offers an efficient and reliable solution for your power management needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess