The BUK124-50L is a cutting-edge power MOSFET designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This device is engineered to cater to a wide array of applications, requiring high efficiency and power density. The BUK124-50L is particularly suitable for automotive applications, power management systems, and high-performance computing, making it a versatile component in modern electronics.
Key Features
- Low On-state Resistance: The BUK124-50L boasts an exceptionally low on-state resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power loss during operation.
- High Current Capability: With the ability to handle high currents, this MOSFET is ideal for applications that demand robust power handling capabilities.
- Enhanced Thermal Performance: The device's superior thermal characteristics ensure reliable performance even under high temperature conditions, extending its suitability to a broad range of industrial and automotive applications.
- Logic Level Gate Drive: The MOSFET can be driven directly by logic-level voltages, simplifying the design of drive circuits and making it compatible with microcontroller-based systems.
Applications
The BUK124-50L is designed to meet the rigorous demands of various applications. It is commonly used in:
- Automotive systems, such as engine control units and powertrain components
- DC/DC converters and power supplies
- Motor control circuits
- Switching regulators
- LED lighting systems
Product Specifications
Parameter
Value
Drain-source Voltage (V<sub>DS)
50V
Continuous Drain Current (I<sub>D)
TBD
Power Dissipation (P<sub>D)
TBD
Operating Temperature Range
-55°C to +175°C
For detailed specifications and application notes, customers are advised to consult the official BUK124-50L datasheet provided by NXP Semiconductors. This will ensure the correct and safe usage of the product in their specific applications.