EN
  • EN
  • DE

MIC2544A-2YMM

Part No MIC2544A-2YMM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Programmable Current Limit High-Side Switch | IC SW CURR LIMIT HI SIDE 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Switch Type USB Switch
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 1.5A
Rds On 80mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number MIC2544A
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1222260-MIC2544A-2YMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2544A-2YMM CAD Model

Description

The MIC2544A-2YMM from Microchip Technology is a high-performance, integrated circuit designed to provide reliable power management solutions for a wide range of applications. This particular IC is a single-channel power distribution switch that's ideal for USB and other hot-swap applications.

Key Features:

  • Integrated Single-Channel Switch: The MIC2544A-2YMM offers a single-channel switch, which can be used to control power to downstream devices, ensuring efficient power distribution and management.
  • Programmable Current Limiting: The device features programmable current limiting to protect the power source and downstream circuitry from overcurrent conditions. This is particularly important in USB applications where devices can draw variable amounts of power.
  • Thermal Shutdown: It includes a thermal shutdown feature that automatically turns off the switch in the event of excessive temperature, preventing thermal damage to the IC and connected components.
  • Under-voltage Lockout (UVLO): The under-voltage lockout ensures that the switch remains off when the input voltage is below a certain threshold, preventing erratic behavior or damage to the system at low voltages.
  • Fast Short-Circuit Response Time: The MIC2544A-2YMM is designed to respond quickly to short-circuit conditions, minimizing the risk of damage due to sudden and unexpected overcurrent events.
  • Controlled Rise Time: This IC also features a controlled rise time to reduce inrush current, which is beneficial when powering capacitive loads.
  • Active High Enable: The power switch can be easily controlled with an active high enable input, making it compatible with a variety of control logic levels.
  • Small Package: The device comes in a compact 8-pin MSOP (Micro Small Outline Package), which is suitable for space-constrained applications.

Applications:

The MIC2544A-2YMM is versatile and can be used in a variety of applications, including:

  • USB hubs, peripherals, and powered ports
  • Hot-swap power management
  • Portable devices with power switching requirements
  • Industrial and automotive applications that require robust power control

In summary, the MIC2544A-2YMM is a feature-rich power distribution switch that offers protection, control, and reliability, making it an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Infineon Technologies
2 3A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.9105
Anpec
1 Active High 2A High Side Switch SOT-23-6 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.1642
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
Infineon Technologies
10 1.7A Low Side Switch DSO-36 Power Distribution Switches, Load Drivers RoHS
Lowest to $11.6418
Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038
Texas Instruments
6-V TO 60-V, 100-M, 4.5-A SINGLE
Lowest to $8.7314
Texas Instruments
TPS22953DSQRG4 Texas Instruments Power Switch ICs - Power Distribution 5.7-V 5-A 14-mohm lo ad switch with adj datasheet, inventory, & pricing.
Lowest to $0.2038
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173
SG Micro Corp
1 2A Active High Load Switch WLCSP-4B(0.8x0.8) Power Distribution Switches, Load Drivers RoHS
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0839 $54.1950
115+ $0.8893 $102.2695
175+ $0.8615 $150.7625
240+ $0.8338 $200.1120
315+ $0.8060 $253.8900
420+ $0.7226 $303.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess