EN
  • EN
  • DE

STG5123DTR

Part No STG5123DTR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 1.2 Ohm
Channel-to-Channel Matching (ΔRon) 50 mOhm
Single Supply Voltage (V+) 1.65 V to 4.5 V
Max Switch Time (Ton,Toff) 28ns, 21ns
-3db Bandwidth 150MHz
Charge Injection 33pC
Channel Capacitance(CS off, CD off) 25pF
Max Leakage Current (IS off) 20nA
Crosstalk -80dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DFN (1.2x1.0)
Win Source Part Number 1102993-STG5123DTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STG5123DTR CAD Model

Description

The STG5123DTR from STMicroelectronics is a state-of-the-art, high-performance integrated circuit designed to cater to a wide range of applications, including industrial, automotive, and consumer electronics. This robust component is part of STMicroelectronics' commitment to delivering advanced technology solutions that enhance the functionality and reliability of electronic systems.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-resistance, which ensures minimal voltage drop and power loss, making it highly efficient for power management applications.
  • High-Speed Switching: With its capability for high-speed switching, the STG5123DTR is ideal for applications that require rapid response times and high-frequency operation.
  • Wide Operating Temperature Range: It is designed to function optimally across a broad temperature range, making it suitable for harsh environments and demanding industrial applications.
  • Robust Thermal Performance: The thermal characteristics of the device allow it to handle significant power levels without compromising on performance or reliability.
  • Compact Package: The STG5123DTR comes in a compact and space-saving package, which is beneficial for designs where board space is at a premium.

Applications

The versatility of the STG5123DTR lends itself to a variety of applications. It is particularly well-suited for:

  • Power distribution systems
  • DC/DC converters
  • Battery management circuits
  • Motor control units
  • LED lighting solutions

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the STG5123DTR is no exception. It is manufactured using rigorous quality control processes and is subjected to extensive testing to ensure it meets the highest industry standards for performance and reliability.

Environmental Compliance

Adhering to environmental regulations, the STG5123DTR is designed with eco-friendly materials and is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring a reduced environmental impact.

You May Also Be Interested in

Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1984 $58.5280
710+ $0.1629 $115.6590
1,100+ $0.1578 $173.5800
1,515+ $0.1527 $231.3405
1,960+ $0.1476 $289.2960
2,620+ $0.1324 $346.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess