Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Dropout Voltage-Max 0.5V @ 750mA
Output Current 750mA
Operating Supply Current 15mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.24 V to 6 V
Voltage - Dropout (Typical) 0.28V @ 750mA
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 058660-MIC3775YMM
Ultra Librarian 3D Model Ultra Librarian MIC3775YMM CAD Model

Description

Microchip Technology's MIC3775YMM: A Precision Voltage Regulator

The MIC3775YMM is a high-performance, adjustable voltage regulator from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is designed to cater to a wide range of applications, from consumer electronics to industrial systems, where reliable and precise voltage regulation is critical.

Key Features of the MIC3775YMM:

  • Adjustable Output Voltage: The MIC3775YMM offers an adjustable output voltage range, which can be finely tuned to meet the specific requirements of your application. This flexibility makes it an ideal choice for systems that demand precise voltage levels to operate optimally.
  • High Accuracy: This voltage regulator maintains a high level of accuracy, ensuring that your devices receive a stable and consistent power supply, which is crucial for maintaining performance and preventing damage due to voltage fluctuations.
  • Low Dropout: The MIC3775YMM features a low dropout voltage, meaning it can continue to provide a regulated output even when the input-to-output voltage differential is minimal. This low dropout capability is essential for battery-operated devices where maximizing the use of available battery voltage is necessary.
  • Thermal and Overcurrent Protection: With built-in thermal and overcurrent protection, the MIC3775YMM safeguards your system against potential damage caused by overheating or excessive current draw. These protective features contribute to the overall reliability and longevity of your application.
  • Compact Package: Housed in a compact MSOP-8 package, the MIC3775YMM saves valuable board space and is suitable for high-density circuit designs. Its small footprint allows for more efficient use of the PCB area, which is particularly advantageous in space-constrained applications.

Applications:

The versatility of the MIC3775YMM makes it a perfect fit for a variety of applications, including:

  • Portable devices and battery-powered equipment
  • Networking and telecommunications
  • Computer peripherals and motherboards
  • Industrial control systems

In summary, the MIC3775YMM from Microchip Technology is an exceptional choice for designers seeking a reliable, adjustable, and precise voltage regulator. Its combination of accuracy, low dropout performance, and protective features, all within a compact package, make it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

NJR Corporation/NJRC
3-TERMINAL NEGATIVE VOLTAGE REGULATOR
Need more? Email Us
ECAD model for NJM79M12A
NJR Corporation/NJRC
Linear Voltage Regulator IC Positive Adjustable 1 Output 2 V ~ 37 V 150mA 14-DMP
Need more? Email Us
ECAD model for NJM723M(TE2)
NJR Corporation/NJRC
IC REG LDO 2.6V 0.1A SOT89
Need more? Email Us
ECAD model for NJM78L02UA
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L09A-T1
NJR Corporation/NJRC
Lowest to $0.3583
ECAD model for NJM7905FA-#ZZZB
NJR Corporation/NJRC
Lowest to $7.6723
ECAD model for NJM7906FA-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78M08DL1A-TE1-#ZZZB
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7809DLA-TE1
NJR Corporation/NJRC
Lowest to $8.0448
ECAD model for NJM7809DL1A-#ZZZB

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.1965 $57.1090
63+ $1.8023 $113.5449
97+ $1.7460 $169.3620
133+ $1.6896 $224.7168
172+ $1.6333 $280.9276
230+ $1.4644 $336.8120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention