Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 6 Weeks
Features Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-MSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MIC384
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884731-MIC384-2YMM
Ultra Librarian 3D Model Ultra Librarian MIC384-2YMM CAD Model

Description

Product Overview: MIC384-2YMM from Microchip Technology

The MIC384-2YMM is a versatile and highly reliable voltage supervisor component designed and manufactured by Microchip Technology. This integrated circuit is engineered to monitor multiple system voltage rails, ensuring that electronic devices operate within their specified voltage ranges, which is crucial for maintaining system stability and performance.

The MIC384-2YMM offers a range of features that make it an ideal choice for a variety of applications, including but not limited to, computers, embedded systems, and industrial control systems. It provides a precise monitoring solution for systems that require multiple voltage thresholds to be supervised simultaneously.

Key Features:

  • Multiple Voltage Thresholds: It can monitor up to four different voltage thresholds, providing versatile coverage for various system requirements.
  • Adjustable Thresholds: Users can program the voltage thresholds via external resistors, allowing for customization to specific system needs.
  • Manual Reset Input: The device includes a manual reset input, which provides an additional layer of control for system resets.
  • Power Supply Range: The MIC384-2YMM operates over a wide power supply range, accommodating various system power specifications.
  • Low Power Consumption: Designed with power efficiency in mind, it has a low quiescent current that minimizes power usage when the device is in monitoring mode.
  • Robust Output: The reset output is active-low and open-drain, ensuring a reliable reset signal is provided to the system.

Applications:

  • Embedded Systems
  • Industrial Control Systems
  • Computing Systems
  • Portable/Battery-Powered Devices
  • Telecommunication Systems

The MIC384-2YMM is available in a compact 8-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. Its robust design and Microchip's commitment to quality make it a reliable choice for critical system monitoring tasks. With its flexibility and precision, the MIC384-2YMM is a key component for ensuring the safe and uninterrupted operation of electronic systems.

You May Also Be Interested in

UMW
Low power digital temperature sensor
Lowest to $0.2978
ECAD model for TMP103AYFFR
Texas Instruments
SENSOR DIGITAL -40C-125C SOT23-8
Lowest to $1.6299
ECAD model for TMP442BDCNT
UMW
SENSOR TEMP -40℃~+125℃ SOT-563
Lowest to $0.6996
ECAD model for TMP102AIDRLR
Maxim Integrated
SENSOR DIGITAL -55C-125C 16QSOP
Need more? Email Us
ECAD model for MAX6680MEE+T
Texas Instruments
SENSOR ANALOG -40C-125C TO92-3
Need more? Email Us
ECAD model for LM60CIZ/NOPB
Maxim Integrated
SENSOR DIGITAL -55C-125C 6TDFN
Lowest to $10.4698
ECAD model for MAX6626PMTT+T
Maxim Integrated
SENSOR DIGITAL -40C-125C 24TQFN
Need more? Email Us
ECAD model for MAX6581TG9C+
Microchip Technology
SENSOR DIGITAL -55C-125C 8MSOP
Need more? Email Us
ECAD model for AT30TSE758A-XM8M-B
Microchip Technology
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
ECAD model for AT30TSE754A-SS8M-B

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention