Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 9 V to 16 V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 2A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 118V
Rise and Fall Time 330ns, 200ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 023296-MIC4102YM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MIC4102
Introduction Date October 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC4102YM CAD Model

Description

The MIC4102YM is a high-performance, non-isolated MOSFET driver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This driver is specifically engineered to complement high-speed applications that demand low power consumption and high efficiency.

Key Features

  • High-Speed Operation: The MIC4102YM is capable of driving MOSFETs at a high frequency, which is ideal for switching applications requiring fast response times.
  • Dual Outputs: It features dual outputs that can provide a peak current of up to 2A, ensuring powerful and reliable operation for driving the gates of N-Channel MOSFETs.
  • Low Propagation Delay: The device boasts a low propagation delay, which minimizes the transition time and helps in reducing switching losses.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 4.5V to 18V, providing versatility for various circuit designs and applications.
  • Under-Voltage Lockout (UVLO): The MIC4102YM includes an under-voltage lockout feature that turns off the output when the supply voltage drops below a certain threshold, protecting the device and the system.
  • Thermal Shutdown Protection: Enhanced safety is ensured through thermal shutdown protection, which prevents the device from overheating.

Applications

The MIC4102YM MOSFET driver is suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Class D Amplifiers
  • LED Lighting

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and the MIC4102YM is no exception. It is built to meet the high standards of reliability and performance that are synonymous with Microchip's products. Whether you're designing a power supply or an audio amplifier, the MIC4102YM provides a robust and efficient solution for driving power MOSFETs.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for TC427COA713
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
ECAD model for MCP14A0153-E/SN
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Need more? Email Us
ECAD model for MIC4424ZWM-TR
Texas Instruments
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
ECAD model for SN75372PE4
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $4.3152
ECAD model for MIC4420YMM-TR
Analog Devices Inc.
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
ECAD model for ADP3631ARMZ-R7
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89161FRTBZ
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
ECAD model for ISL89166FBEAZ
Infineon Technologies
IC GATE DRVR HALF-BRIDG DSO28-17
Need more? Email Us
ECAD model for 6EDL04I06NTXUMA1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4600 $60.0600
25+ $4.4800 $112.0000
39+ $4.3400 $169.2600
54+ $4.2000 $226.8000
69+ $4.0600 $280.1400
93+ $3.6400 $338.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 44,057 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention