Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Microchip Technology
Packaging Reel - TR
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 28ns, 32ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MIC4425
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC4425YMTR,MIC4425YM TR,MIC4425YM-CT,MIC4425YMTR-ND,MIC4425YM-DKR,MIC4425YM TR-ND
Standard Package 2,500
Win Source Part Number 1317820-MIC4425YM-TR
Ultra Librarian 3D Model Ultra Librarian MIC4425YM-TR CAD Model

Description

The MIC4425YM-TR from Microchip Technology is a robust, highly-efficient MOSFET driver designed to cater to a wide array of applications. This driver is specifically engineered to convert low-power input signals into high-current outputs to drive power MOSFETs and IGBTs. It is an ideal choice for high-speed applications due to its fast switching capabilities.

Key Features

  • High Peak Output Current: The MIC4425YM-TR is capable of delivering a peak output current of up to 3A, enabling it to drive large capacitive loads with ease.
  • Low Shoot-Through Current: Its design minimizes shoot-through current, which enhances the overall efficiency and reliability of the system.
  • Wide Supply Voltage Range: The device operates over a supply voltage range of 4.5V to 18V, making it versatile for various power levels.
  • Fast Switching Speed: It features fast rise and fall times (typically 25ns), which makes it suitable for high-frequency applications.
  • Logic-Level Input: The logic-level input is compatible with standard TTL and CMOS levels, ensuring easy interfacing with microcontrollers and other logic devices.
  • Low Power Consumption: The MIC4425YM-TR is designed for low power consumption, which is crucial for energy-sensitive applications.
  • Protection Features: It includes built-in protection features such as under-voltage lockout (UVLO) to ensure the stability and longevity of the driver.

Applications

The versatility of the MIC4425YM-TR allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor Control Circuits
  • Class D Switching Amplifiers
  • Power Inverters

Package and Availability

The MIC4425YM-TR is offered in an 8-pin SOIC package, ensuring compactness and ease of integration into various designs. The 'TR' suffix indicates that the product is provided in tape and reel packaging, suitable for automated assembly processes. This driver is part of Microchip Technology's commitment to providing advanced solutions for power management challenges across the industry.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Need more? Email Us
ECAD model for FAN7085CMX_F085
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 12DFN
Lowest to $3.6127
ECAD model for HIP2104FRAANZ-T
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10TDFN
Need more? Email Us
ECAD model for HIP2122FRTAZ
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10DFN
Lowest to $2.8834
ECAD model for ISL6620ACRZ-T
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
ECAD model for IR2107S
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.5746
ECAD model for LM5110-3M/NOPB
Renesas Electronics America
IC GATE DRVR LOW-SIDE 16TDFN
Need more? Email Us
ECAD model for ISL89367FRTAZ
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $2.7554
ECAD model for FAN7191MX-F085
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 8DFN
Lowest to $4.1680
ECAD model for ISL95808IRZ-T

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention