EN
  • EN
  • DE

MIC49200WR

Part No MIC49200WR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 2A SPAK-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.625V @ 2A
Output Current 2A
Operating Supply Current 30mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.9 V to 5 V
Voltage - Dropout (Typical) 0.4V @ 2A
Mounting SMD (SMT)
Case / Package S-PAK-5
Win Source Part Number 058716-MIC49200WR
Ultra Librarian 3D Model Ultra Librarian MIC49200WR CAD Model

Description

Introducing the MIC49200WR LDO Regulator from Microchip Technology

The MIC49200WR is a high-performance, low-dropout (LDO) voltage regulator from Microchip Technology, designed to provide a stable and reliable power supply for a wide range of applications. With its robust design and advanced features, this regulator is an ideal choice for systems requiring a high current, low voltage power source.

Key Features

  • High Current Output: The MIC49200WR is capable of delivering up to 2A of continuous output current, making it suitable for powering heavy-load circuits.
  • Low Dropout Voltage: This LDO regulator boasts a low dropout voltage, ensuring efficient operation even when the input voltage is very close to the output voltage, which is crucial for battery-powered devices.
  • Adjustable Output Voltage: With an output voltage range that can be adjusted from 0.8V to 5.5V, the MIC49200WR offers flexibility for various design requirements.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current-limit protection features, enhancing the safety and reliability of the end application.
  • Fast Transient Response: It is designed to maintain stability and performance even during rapid changes in load, which is essential for high-performance digital circuits.
  • Low Noise: The MIC49200WR is optimized for low noise operation, making it suitable for noise-sensitive applications such as RF and precision analog circuits.

Applications

  • Telecommunications
  • Networking equipment
  • Server and storage systems
  • Post-regulation for switching power supplies
  • High-performance DSPs and FPGAs

The MIC49200WR is offered in a thermally efficient, space-saving package, ensuring that it can be integrated into a variety of design layouts without compromising performance. Its robust design and comprehensive protection features make it a reliable choice for engineers and designers looking to enhance their power management solutions.

Overall, the MIC49200WR from Microchip Technology stands out as a versatile and dependable LDO regulator, capable of meeting the stringent requirements of today's sophisticated electronic systems.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1453 $58.0342
34+ $3.4015 $115.6510
53+ $3.2952 $174.6456
73+ $3.1890 $232.7970
94+ $3.0827 $289.7738
126+ $2.7639 $348.2514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess