EN
  • EN
  • DE

MIC49500WR

Part No MIC49500WR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 5A Dual Supply, Low Voltage, High Bandwidth LDO | IC REG LINEAR POS ADJ 5A SPAK-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 0.7V
Maximum Output Voltage 6V
Maximum Dropout Voltage 0.5V at 5A
Output Current 5A
Current - Quiescent (Iq) 90mA
Maximum Supply Current 130mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SPak-7 (7 leads + Tab)
Supplier Device Package S-PAK-7
Family Part Number MIC4950
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Win Source Part Number 1222619-MIC49500WR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC49500WR CAD Model

Description

Introducing the MIC49500WR from Microchip Technology

The MIC49500WR is a high-performance, low-dropout voltage regulator designed by Microchip Technology, tailored to meet the needs of demanding applications that require a stable and reliable power supply. This regulator is capable of delivering up to 5A of continuous current with an adjustable output voltage range from 1.5V to 5V, making it an ideal choice for a wide variety of electronic devices.

Key Features:

  • High Output Current: The MIC49500WR can provide up to 5A of output current, which is suitable for high-power applications.
  • Low Dropout Voltage: With a low dropout voltage, this regulator maintains its efficiency and ensures a stable output even when the input voltage is close to the output voltage.
  • Adjustable Output: The output voltage can be set from 1.5V to 5V using external resistors, offering flexibility for different design requirements.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect the device and the system from damage due to overheating or overcurrent conditions.
  • Stable with Ceramic Output Capacitors: The MIC49500WR is stable with low equivalent series resistance (ESR) ceramic output capacitors, which reduces the overall footprint and cost of the system.

Applications:

The versatility of the MIC49500WR makes it suitable for a broad range of applications, including:

  • High-performance computing and servers
  • Networking and telecommunications equipment
  • FPGAs, DSPs, and microprocessors
  • Industrial and medical equipment

Package and Reliability:

The MIC49500WR is offered in a robust, thermally efficient, and space-saving TO-247 package, ensuring that it can handle high current demands while minimizing the impact on the overall design space. Its reliability is further enhanced by Microchip's commitment to quality, making it a trusted choice for engineers and designers looking for a high-current LDO solution.

With its combination of performance, flexibility, and reliability, the MIC49500WR voltage regulator is a standout solution for systems requiring a high-quality power supply. Whether you're designing for cutting-edge computing, robust industrial applications, or critical medical devices, the MIC49500WR delivers the power and stability your products need to perform at their best.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7868 $52.6548
26+ $3.9276 $102.1176
40+ $3.8049 $152.1960
55+ $3.6822 $202.5210
71+ $3.5594 $252.7174
95+ $3.1912 $303.1640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,525 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess