Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.242V
Maximum Output Voltage 15.65V
Dropout Voltage-Max 0.35V @ 150mA
Output Current 150mA
Operating Supply Current 150μA to 2.5mA
Control Features Enable, Error Flag
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1076748-MIC5206YMM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5206YMM CAD Model

Description

Microchip Technology MIC5206YMM Voltage Regulator

Introducing the MIC5206YMM, a high-performance, efficient linear voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is an ideal choice for applications requiring a low dropout voltage and low quiescent current, delivering a steady and reliable power supply to ensure optimal performance for your electronic devices.

Key Features:

  • Output Voltage: The MIC5206YMM offers a fixed output voltage, providing a precise and stable voltage supply for critical applications.
  • Low Dropout: Featuring a low dropout voltage, this regulator maintains regulation with minimal difference between the input and output voltages, enhancing efficiency and battery life in portable applications.
  • High Output Current: Capable of delivering up to 150mA of output current, the MIC5206YMM can power a wide range of components, from microcontrollers to analog devices.
  • Low Quiescent Current: Designed with energy efficiency in mind, the regulator boasts a low quiescent current, reducing power consumption when devices are in standby mode.
  • Thermal and Overcurrent Protection: The built-in thermal shutdown and current limit features protect the device and the overall system from damage due to overheating and overcurrent conditions.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, the MIC5206YMM is suitable for use in a variety of environments, ensuring reliable performance under extreme conditions.

Applications:

The MIC5206YMM voltage regulator is versatile and can be integrated into a broad spectrum of applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supply
  • Peripheral power supply

Encased in a compact MSOP-8 package, the MIC5206YMM is designed for space-constrained applications, offering a space-saving solution without compromising on performance. Whether you're developing consumer electronics, industrial systems, or mobile communications devices, the MIC5206YMM from Microchip Technology is engineered to meet your stringent power regulation requirements with reliability and precision.

You May Also Be Interested in

Infineon Technologies
IC REG LINEAR 5V 30MA SCT595-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 30mA PG-SCT595-5
Lowest to $4.2376
ECAD model for IFX20001MBV50HTSA1
Microsemi Corporation
IC REG LINEAR 2.8V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for LX8211-28ISE
Analog Devices Inc.
IC REG LIN POS ADJ 600MA 8-SOIC
Need more? Email Us
ECAD model for ADM7155ARDZ-01-R7
Skyworks Solutions Inc.
IC REG LINEAR 0.6V 14TDFN
Need more? Email Us
ECAD model for AAT2605IWO-1-T1
Rohm Semiconductor
IC REG LINEAR 1.8V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.6326
ECAD model for BU18JA2MNVX-CTL
Microchip Technology
IC REG LINEAR 3V 250MA SOT-223-3
Lowest to $1.9298
ECAD model for MCP1703A-3002E/DB
ON Semiconductor
IC REG LDO 3.3V 0.15A 5TSOP
Lowest to $0.6031
ECAD model for NCP699SN33T1G
Microchip Technology
HIGH INPUT VOLTAGE REG 4.1V / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23A-3
Need more? Email Us
ECAD model for MCP1792T-4102H/CB
Torex Semiconductor Ltd
IC REG LIN 2.7V 150MA SOT-25-5
Need more? Email Us
ECAD model for XC6215B272MR-G

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8642 $65.2470
85+ $1.5297 $130.0245
135+ $1.4819 $200.0565
185+ $1.4340 $265.2900
235+ $1.3862 $325.7570
315+ $1.2429 $391.5135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention