Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.6V @ 500mA
Output Current 500mA
Operating Supply Current 170μA to 25mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage Adjustable
Voltage - Dropout (Typical) 0.35V @ 500mA
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 119184-MIC5209BU
Ultra Librarian 3D Model Ultra Librarian MIC5209BU CAD Model

Description

MIC5209BU Voltage Regulator by Microchip Technology

The MIC5209BU is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to provide a stable and reliable power supply for a wide range of applications. This regulator offers an impressive dropout voltage of just 500mV at full load, making it an excellent choice for systems where voltage headroom is limited.

With an output current capability of up to 500mA, the MIC5209BU is well-suited to power moderate loads, such as microcontrollers, sensors, and other digital ICs. Its output voltage is fixed at 5V, which is a common requirement for many electronic circuits, ensuring compatibility with a broad array of components.

The device features an input voltage range from 6.4V to 16V, providing flexibility in various supply scenarios, including battery-powered devices where input voltage can fluctuate. This range also makes the MIC5209BU a good fit for automotive and industrial applications that often encounter variable input voltages.

One of the key benefits of the MIC5209BU is its thermal performance. It comes in a thermally efficient TO-220 package, which helps to dissipate heat effectively, ensuring stable operation even under high load conditions. This characteristic is crucial for maintaining the longevity and reliability of the regulator and the overall system.

Additional features include thermal overload protection, which safeguards the device against excessive temperature rises, and short-circuit protection to prevent damage from output load faults. These protections contribute to the robustness of the MIC5209BU, making it a resilient choice for demanding environments.

Furthermore, the MIC5209BU boasts a low quiescent current, which is particularly advantageous for battery-operated devices where power conservation is critical. This ensures that the regulator does not significantly drain the power source when the load demands are low.

In summary, the MIC5209BU from Microchip Technology is a versatile and robust voltage regulator that offers excellent performance for a variety of applications. Its low-dropout voltage, high current capability, thermal efficiency, and built-in protection features make it an ideal choice for designers looking to ensure a stable and reliable power supply in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1.85V 150MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
Lowest to $0.2048
ECAD model for TLV713185PDQNR
Microchip Technology
HIGH INPUT VOLTAGE REG 4.1V / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23A-3
Need more? Email Us
ECAD model for MCP1792T-4102H/CB
Torex Semiconductor Ltd
IC REG LIN 2.1V 150MA SOT-25-5
Need more? Email Us
ECAD model for XC6204B212MR-G
STMicroelectronics
IC REG LINEAR 2.5V 1A 6DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
Lowest to $2.3953
ECAD model for LD49100PU25RY
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for RP110N301C-TR-FE
Microsemi Corporation
IC REG LINEAR 2.8V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for LX8211-28ISE
Microchip Technology
IC REG LINEAR 1.5V 150MA 4DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DFN (1x1)
Need more? Email Us
ECAD model for MIC5317-1.5YMT-TZ
Analog Devices Inc.
IC REG LIN POS ADJ 500MA 12DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 12-DFN (4x3)
Need more? Email Us
ECAD model for LT3066IDE#TRPBF
Texas Instruments
50-MA, 65-V, LOW-IQ, LDO LINEAR / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 10-HVSSOP
Lowest to $9.0410
ECAD model for TPS7A4433DGQR

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2376 $59.3264
33+ $3.4770 $114.7410
50+ $3.3684 $168.4200
69+ $3.2598 $224.9262
89+ $3.1511 $280.4479
119+ $2.8251 $336.1869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 600 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention