EN
  • EN
  • DE

MIC5317-1.5YMT-TZ

Part No MIC5317-1.5YMT-TZ
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 150MA 4DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DFN (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.5V
Voltage - Output (Max) -
Voltage Dropout (Max) 0.38V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 39 µA
PSRR 80dB ~ 65dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 4-UDFN Exposed Pad
Supplier Device Package 4-DFN (1x1)
Base Product Number MIC5317
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355849-MIC5317-1.5YMT-TZ
Ultra Librarian 3D Model Ultra Librarian MIC5317-1.5YMT-TZ CAD Model

Description

Microchip Technology MIC5317-1.5YMT-TZ: High-Performance Low-Dropout Regulator

The MIC5317-1.5YMT-TZ from Microchip Technology is a state-of-the-art, high-performance Low-Dropout Regulator (LDO) designed to deliver a continuous 150mA of output current. This device is an ideal choice for supplying power to sensitive electronic components that require a stable and clean voltage source. With a fixed output voltage of 1.5V, it ensures precision and reliability for a wide range of applications, including portable devices, wireless communication systems, and embedded electronics.

This LDO features an ultra-low dropout voltage, which allows it to maintain regulation with minimal difference between the input and output voltages, thereby improving efficiency and extending battery life in portable applications. The MIC5317-1.5YMT-TZ operates over a broad input voltage range from 2.5V to 6.0V, making it versatile for various power supply configurations.

The MIC5317-1.5YMT-TZ comes in a compact, lead-free 4-Pin 1mm x 1mm Thin MLF® package, which is ideal for space-constrained applications. Its small footprint does not compromise on performance, as it includes features like fast transient response, low quiescent current, and excellent line and load regulation characteristics.

With a robust set of protection features, the MIC5317-1.5YMT-TZ ensures the safety and longevity of your electronic designs. It incorporates thermal shutdown to protect against overheating and current limit to prevent damage from excessive current draw. Additionally, the device is stable with ceramic output capacitors, which are preferred in modern electronic designs for their small size and reliability.

For designers seeking a high-quality power management solution, the MIC5317-1.5YMT-TZ from Microchip Technology offers a perfect blend of performance, efficiency, and compactness. Its precision output voltage, low dropout, and comprehensive protection features make it an excellent choice for powering sensitive electronics where space and power efficiency are critical.

Key Features:

  • Fixed Output Voltage: 1.5V
  • Continuous Output Current: 150mA
  • Ultra-Low Dropout Voltage
  • Wide Input Voltage Range: 2.5V to 6.0V
  • High PSRR: Excellent noise suppression
  • Stable with Ceramic Output Capacitors
  • Thermal Shutdown and Current Limit Protection
  • Compact 4-Pin 1mm x 1mm Thin MLF® Package
  • Lead-Free and RoHS Compliant

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5472 $51.9840
225+ $0.4490 $101.0250
345+ $0.4350 $150.0750
480+ $0.4209 $202.0320
615+ $0.4069 $250.2435
825+ $0.3648 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess