EN
  • EN
  • DE

TC1303B-1H0EMFTR

Part No TC1303B-1H0EMFTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR SYNC 10DFN / Synchronous Buck Regulator 2.7V to 5.5V Automotive 10-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Function Any Function
Number of Outputs 2
Frequency - Switching 2MHz
Voltage/Current - Output 1 1.375V, 500mA
Voltage/Current - Output 2 2.6V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 796393-TC1303B-1H0EMFTR
Popularity Medium
Supply and Demand Status Limited
Family Name TC1303B
Introduction Date June 17, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TC1303B-1H0EMFTR CAD Model

Description

Microchip Technology TC1303B-1H0EMFTR

The TC1303B-1H0EMFTR from Microchip Technology is a high-performance, integrated power management solution that combines a synchronous buck regulator with a linear regulator. This dual-output device is designed to provide a highly efficient and space-saving solution for a wide range of applications, particularly those requiring low power consumption and a compact footprint.

Key Features

  • High-Efficiency Synchronous Buck Regulator: The integrated synchronous buck (step-down) regulator is capable of delivering up to 500 mA of continuous output current, which allows for efficient power conversion with reduced heat generation.
  • Low-Dropout Linear Regulator: Alongside the buck regulator, a low-dropout (LDO) linear regulator provides up to 300 mA of output current, ensuring stable voltage supply even when input voltage is close to the output voltage.
  • Wide Input Voltage Range: The device operates over a broad input voltage range from 2.7V to 5.5V, making it versatile for various supply sources, including single-cell Li-Ion batteries and 3.3V or 5V system rails.
  • Adjustable Output Voltage: Both the buck and LDO regulators offer adjustable output voltages, allowing designers to tailor the power supply to the specific needs of their application.
  • Power-Saving Modes: The TC1303B-1H0EMFTR features multiple power-saving modes, including automatic PWM/PFM switching, which helps to maintain high efficiency across a wide range of loads.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, enhancing system reliability.
  • Small Package Size: The device is available in a compact 10-pin MSOP package, which is ideal for space-constrained applications.

Applications

The TC1303B-1H0EMFTR is suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microcontroller power supplies
  • Handheld medical devices
  • GPS receivers and other consumer electronics

With its combination of power efficiency, adjustable output, and compact size, the TC1303B-1H0EMFTR is an excellent choice for designers looking to optimize their power management systems in terms of both performance and space.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess