EN
  • EN
  • DE

TPS75515KTTRG3

Part No TPS75515KTTRG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.5V 5A 6-Pin(5+Tab) TO-263 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 3 %
Mounting SMD (SMT)
Case / Package TO-263
Dropout Voltage 500 mV
Input Bias Current 125 µA
Lead Free Contains Lead
Max Input Voltage 5.5 V
Maximum Operating Temperature 125 °C
Max Output Current 5 A
Max Output Voltage 1.5 V
Min Current Limit 5.5 A
Min Input Voltage 2.8 V
Min Operating Temperature -40 °C
Min Output Voltage 1.5 V
Number of Outputs 1
Number of Pins 3
Number of Regulators 1
Output Current 5 A
Output Type Fixed
Output Voltage 1.5 V
Polarity Positive
Quiescent Current 120 µA
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1101078-TPS75515KTTRG3
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS75515KTTRG3 CAD Model

Description

Product Overview: TPS75515KTTRG3

The TPS75515KTTRG3 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and reliable power supply to a wide range of applications. This regulator is capable of providing an output current of up to 5A with an input voltage range from 2.5V to 6V, making it an ideal choice for powering core voltages of processors and ASICs, as well as for post-regulation of switch-mode power supplies.

Key Features

  • Output Voltage: The TPS75515KTTRG3 provides a fixed output voltage of 1.5V, which is suitable for many digital circuits and low-voltage applications.
  • High Output Current: With an output current capability of 5A, this regulator can support high-current demands, ensuring stable operation even under heavy load conditions.
  • Low Dropout Voltage: The low dropout feature allows the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages, improving efficiency and battery life in portable applications.
  • Fast Transient Response: The device offers excellent transient response, which is critical for applications with rapidly changing loads, such as microprocessors and digital signal processors.
  • Thermal Protection: Integrated thermal shutdown protection ensures the device operates within safe temperature limits, preventing damage from overheating.
  • Power Good Output: A 'power good' output signal is provided, which can be used for power sequencing and monitoring purposes.

Applications

The TPS75515KTTRG3 is versatile and can be used in various applications, including:

  • Point-of-Load (POL) power supplies
  • Networking and telecommunication equipment
  • Consumer electronics
  • Industrial control systems
  • Automotive infotainment and telematics

Package and Quality

Encased in a compact, surface-mount TO-263 package, the TPS75515KTTRG3 is designed for space-constrained applications. Its packaging is RoHS compliant and designed for optimal thermal performance. Texas Instruments is known for its commitment to quality, and this product is no exception, being manufactured to meet high-reliability standards for a wide range of environmental conditions.

With its robust feature set, the TPS75515KTTRG3 from Texas Instruments represents a reliable and efficient solution for advanced power regulation needs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess