EN
  • EN
  • DE

NCP694HSAN33T1G

Part No NCP694HSAN33T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 1A 6HSON  /  Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSON (2.9x3)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.18V @ 1A (Typ)
Current - Output 1A
Current - Quiescent (Iq) 100 µA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-VQFN Exposed Pad
Supplier Device Package 6-HSON (2.9x3)
Base Product Number NCP694
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NCP694HSAN33T1G-ONTR,NCP694HSAN33T1G-ND,NCP694HSAN33T1GOSCT,NCP694HSAN33T1GOSDKR,NCP694HSAN33T1GOSTR,ONSONSNCP694HSAN33T1G
Standard Package 3,000
Win Source Part Number 1184037-NCP694HSAN33T1G
Ultra Librarian 3D Model Ultra Librarian NCP694HSAN33T1G CAD Model

Description

Product Overview: NCP694HSAN33T1G

The NCP694HSAN33T1G is a high-performance, fixed output linear voltage regulator manufactured by ON Semiconductor. This device is designed to provide a precise 3.3V output with an input voltage range from 2.7V to 6.0V, making it an ideal choice for a wide array of electronic applications. The NCP694HSAN33T1G is highly regarded for its stability and reliability, capable of delivering up to 150mA of continuous output current.

Featuring a low dropout voltage and low quiescent current, this regulator ensures efficient operation, which is particularly beneficial for battery-powered devices. Its dropout voltage is typically only 120mV at 150mA load, which means that it can maintain a stable output even when the input voltage is close to the output voltage. The low quiescent current of typically 80µA contributes to extended battery life in portable applications.

The NCP694HSAN33T1G provides built-in thermal shutdown and current limit features, which protect the device and the load from damage due to overheating and overcurrent conditions. These safety features make it a reliable choice for critical applications that require a stable and protected power supply.

This voltage regulator comes in a compact SOT-23-5 package, which is suitable for space-constrained applications. It is also characterized for performance over an industrial temperature range of -40°C to +85°C, ensuring operation in a variety of environmental conditions. The NCP694HSAN33T1G is RoHS compliant, adhering to environmental standards and regulations.

In summary, the NCP694HSAN33T1G from ON Semiconductor is a versatile, efficient, and robust voltage regulator that provides a steady 3.3V output. Its low dropout performance, combined with safety features and a small form factor, make it an excellent choice for designers looking to incorporate a reliable power solution into their electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess