EN
  • EN
  • DE

MIC5219YM5

Part No MIC5219YM5
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 0.5A 5-Pin SOT-23 / IC REG LDO ADJ 0.5A SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) Adjustable
Dropout Voltage-Max 0.6V @ 500mA
Output Current 500mA
Operating Supply Current 8μA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage Adjustable
Voltage - Dropout (Typical) 0.35V @ 500mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 093185-MIC5219YM5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MIC5219
Introduction Date July 20, 2000
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5219YM5 CAD Model

Description

Microchip Technology's MIC5219YM5: A Robust LDO Voltage Regulator

The MIC5219YM5 from Microchip Technology is a high-performance, low-dropout (LDO) voltage regulator designed for a wide range of applications. This efficient and reliable component is an ideal choice for powering sensitive analog and digital circuits in consumer electronics, automotive, and industrial systems. With its miniature SOT-23-5 package, the MIC5219YM5 is especially suited for space-constrained applications where a small footprint is essential.

Key Features

  • Output Voltage: The MIC5219YM5 provides a fixed output voltage, ensuring a stable power supply for your circuits.
  • High Output Current: Capable of delivering up to 500mA of continuous output current, this LDO can power a range of devices without faltering.
  • Low Dropout Voltage: The low dropout characteristic means that the regulator maintains regulation with a minimal difference between the input and output voltages, enhancing efficiency and battery life in portable applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect the device and the downstream components from damage due to overheating and overcurrent conditions.
  • Low Quiescent Current: The MIC5219YM5 boasts a low quiescent current, which minimizes power consumption when the load is light or in standby mode, making it ideal for battery-powered devices.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power sources and ensuring versatility across different applications.

Applications

The MIC5219YM5's robust design and stable performance make it suitable for a variety of applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microprocessor/microcontroller power supplies
  • Reference voltage sources
  • Automotive electronics
  • Industrial instrumentation

As an offering from Microchip Technology, a leader in microcontroller and analog semiconductors, the MIC5219YM5 reflects the company's commitment to providing high-quality, reliable solutions for power management challenges. Whether you're designing a handheld device or a complex industrial system, the MIC5219YM5 is an excellent choice for maintaining a clean and stable voltage supply.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2471 $58.0685
500+ $0.2312 $115.6000
780+ $0.2231 $174.0180
1,115+ $0.2072 $231.0280
1,450+ $0.1993 $288.9850
1,815+ $0.1913 $347.2095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109,266 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess