Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.55V @ 300mA
Output Current 300mA
Operating Supply Current 150μA to 250μA
PSRR 65dB to 53dB (10Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1076949-MIC5259-3.3BD5-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC5259-3.3BD5-TR CAD Model

Description

Microchip Technology's MIC5259-3.3BD5-TR Voltage Regulator

The MIC5259-3.3BD5-TR from Microchip Technology is a high-performance, fixed output voltage regulator specifically designed to provide a steady 3.3V output. This device is part of the MIC5259 series and is tailored for use in a wide array of applications, ranging from battery-powered devices to high-end consumer products. The MIC5259-3.3BD5-TR is an excellent choice for designers looking for a reliable and efficient power management solution.

Key Features

  • Output Voltage: Fixed at 3.3V, which is ideal for logic circuits and standard IC power supply requirements.
  • High Output Accuracy: Ensures precise voltage delivery for sensitive electronics, maintaining system stability and performance.
  • Low Dropout Voltage: Offers efficient operation even when the supply voltage is very close to the output voltage, which is particularly useful for battery-operated devices.
  • High Output Current: Capable of delivering up to 150mA, suitable for a variety of low-power applications.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the connected components from damage due to excessive heat or current.

Applications

The MIC5259-3.3BD5-TR is versatile and can be used in:

  • Portable electronic devices
  • Microcontroller power supplies
  • Wireless communication devices
  • Peripheral power supplies

Package and Availability

This voltage regulator comes in a compact SOT-23-5 package, which is suitable for space-constrained applications. The "TR" suffix indicates that the product is offered in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

Quality and Reliability

As with all Microchip products, the MIC5259-3.3BD5-TR is manufactured to high standards, ensuring reliability and performance consistency. The product is RoHS compliant and lead-free, reflecting Microchip's commitment to environmental sustainability.

Overall, the MIC5259-3.3BD5-TR voltage regulator from Microchip Technology is a robust and reliable choice for designers who require a fixed 3.3V power supply with high accuracy, low dropout, and a compact form factor.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LIN 2.1V 150MA SOT-25-5
Need more? Email Us
ECAD model for XC6204B212MR-G
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for RP110N301C-TR-FE
Microchip Technology
HIGH INPUT VOLTAGE REG 4.1V / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23A-3
Need more? Email Us
ECAD model for MCP1792T-4102H/CB
Skyworks Solutions Inc.
IC REG LINEAR 0.6V 14TDFN
Need more? Email Us
ECAD model for AAT2605IWO-1-T1
Torex Semiconductor Ltd
IC REG LINEAR 0.8V 500MA SOT-25
Need more? Email Us
ECAD model for XC6210B082MR-G
Nisshinbo Micro Devices Inc.
IC REG LINEAR 5V 200MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5
Lowest to €1.0630
ECAD model for R1524H050B-T1-KE
ON Semiconductor
IC REG LDO ADJ 0.3A 5TSOP
Lowest to €0.3801
ECAD model for NCP603SNADJT1G
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for RP110N301B-TR-FE
ON Semiconductor
IC REG LDO 5V 0.15A 5TSOP / LDO Regulator Pos 5V 0.15A 5-Pin TSOP T/R
Lowest to €0.4510
ECAD model for NCP699SN50T1G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention