Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V, 3.3V
Dropout Voltage-Max 0.5V @ 150mA, 0.5V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 2μA to 150μA
PSRR 64dB to 62dB (1kHz to 100Hz)
Control Features Enable
Protection Features Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V, 2.8V
Voltage - Dropout (Typical) 0.21V @ 150mA
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 208406-MIC5264-SMYML
Ultra Librarian 3D Model Ultra Librarian MIC5264-SMYML CAD Model

Description

Introducing the MIC5264-SMYML from Microchip Technology

The MIC5264-SMYML is a high-performance, dual-output low-dropout regulator (LDO) designed and manufactured by the renowned Microchip Technology. This LDO is engineered to provide precise voltage regulation while maintaining a low quiescent current, making it an ideal solution for battery-powered devices and energy-sensitive applications.

Key Features:

  • Low Dropout Voltage: The MIC5264-SMYML offers a very low dropout voltage, which enables it to continue regulating output voltage even when the supply voltage is very close to the output voltage. This feature is particularly beneficial for maximizing battery life in portable devices.
  • Dual Output Channels: With two independent output channels, this LDO can supply regulated voltages to multiple parts of a system simultaneously, simplifying power management in complex circuits.
  • High Output Accuracy: The device provides high accuracy in output voltage, ensuring reliable performance and stability for sensitive electronic components that require precise voltage levels.
  • Thermal and Overcurrent Protection: The MIC5264-SMYML includes built-in thermal shutdown and current limit features, which protect the device and the application from damage due to overheating or excessive current conditions.
  • Low Quiescent Current: It boasts a low quiescent current that minimizes power consumption when the device is in idle mode, thus extending the battery life of portable applications.
  • Wide Operating Temperature Range: This LDO is designed to operate over a broad temperature range, making it suitable for use in various environments and applications.

Applications:

The MIC5264-SMYML is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Wireless handsets and PDAs
  • Digital cameras and audio devices
  • Microprocessor/ microcontroller power supplies
  • Medical and healthcare equipment

With its robust feature set and Microchip's commitment to quality, the MIC5264-SMYML is a reliable and efficient solution for your power regulation needs. Whether you're designing a new device or improving an existing one, this LDO offers the performance and versatility required to meet the demands of modern electronic systems.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78M05FA-#ZZZB
NJR Corporation/NJRC
Lowest to $0.3583
ECAD model for NJM7905FA-#ZZZB
NJR Corporation/NJRC
IC REG LDO -9V 0.1A TO92-3
Lowest to $6.0670
ECAD model for NJM79L09A
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78L12L2A-T3
NJR Corporation/NJRC
Lowest to $22.1180
ECAD model for NJM78L02UA-TE1-#ZZZB
NJR Corporation/NJRC
Standard Regulator Pos 12V 1.5A 3-Pin(2+Tab) TO-252 T/R
Lowest to $0.5498
ECAD model for NJM7812DL1A-TE1
NJR Corporation/NJRC
Lowest to $0.4049
ECAD model for NJM7812DL1A
NJR Corporation/NJRC
IC REG LDO 5V 0.1A TO92-3
Lowest to $0.3764
ECAD model for NJM78L05A
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7912DL1A(TE2)

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention