EN
  • EN
  • DE

MIC5377YMT-TR

Part No MIC5377YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.15A 8TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1V
Maximum Output Voltage 5.3V
Dropout Voltage-Max 0.2V @ 150mA
Output Current 150mA
Operating Supply Current 45μA
PSRR 60dB to 50dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TMLF (1.2x1.2)
Win Source Part Number 1077142-MIC5377YMT-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5377YMT-TR CAD Model

Description

Microchip Technology MIC5377YMT-TR

The MIC5377YMT-TR is a high-performance, dual linear voltage regulator integrated circuit from Microchip Technology, designed to provide precise power management solutions for a wide range of applications. This advanced component is notable for its compact size, high efficiency, and reliability, making it an ideal choice for portable devices, microcontrollers, and other sensitive electronic systems.

With an input voltage range of 2.7V to 5.5V, the MIC5377YMT-TR is versatile enough to operate in various power environments, accommodating the needs of battery-operated devices. The dual outputs are capable of delivering up to 150mA of current each, ensuring sufficient power for components that require a stable and clean voltage supply.

The device features a low dropout voltage, which maximizes battery life by allowing operation closer to the battery's end-of-life voltage. This is particularly beneficial for extending the operating time of portable devices. Moreover, the MIC5377YMT-TR boasts a low quiescent current, further contributing to the overall power efficiency of the system it's integrated into.

One of the key attributes of this voltage regulator is its high accuracy, with output voltage accuracy guaranteed at ±2%, providing the precision needed for sensitive electronic circuits. Additionally, the regulator includes thermal shutdown and current limit protection, enhancing the safety and durability of the end product by protecting it against excessive temperature and current conditions.

The MIC5377YMT-TR comes in a space-saving, 6-pin 2mm x 2mm Thin MLF® package, which is not only ideal for space-constrained applications but also for designs where minimizing the footprint is crucial. The package is also RoHS compliant and lead-free, ensuring it meets modern environmental standards.

In summary, the Microchip Technology MIC5377YMT-TR is a robust and highly efficient solution for power regulation needs, offering precision, low power consumption, and compact design, all of which are critical for modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess