EN
  • EN
  • DE

MIC5800BN

Part No MIC5800BN
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRVR LATCH 4BIT PAR IN 14DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type Latched Driver
Number of Outputs 4
Output Type Bipolar
Voltage - Load 15V (Max)
Current - Output (Max) 500mA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-DIP
Win Source Part Number 044793-MIC5800BN
Ultra Librarian 3D Model Ultra Librarian MIC5800BN CAD Model

Description

Microchip Technology MIC5800BN Product Overview

The MIC5800BN from Microchip Technology is a robust integrated circuit designed to handle high-current loads in a variety of applications. This driver array is a key component in the realm of digital control systems, where it is often utilized to actuate relays, lamps, solenoids, and other high-current devices. With its impressive specifications and reliable performance, the MIC5800BN is an excellent choice for designers looking to incorporate a high-quality driver array into their systems.

Key Features

  • Output Configuration: The MIC5800BN offers an 8-bit serial-input, latched driver, providing a convenient interface for microcontrollers and other logic controllers.
  • Voltage and Current Specifications: This device is capable of handling supply voltages of up to 15V, with output current rated at 500mA per channel, making it suitable for driving a wide array of high-power components.
  • Integrated Clamp Diodes: Each output is equipped with clamp diodes for inductive transient suppression, which is essential for managing the voltage spikes that occur when driving inductive loads such as motors and relays.
  • Output Enable Function: An output enable pin allows the user to quickly disable all outputs, providing additional control and safety for the connected devices.

Applications

The MIC5800BN is versatile and can be used in a multitude of applications, including:

  • Industrial control systems
  • Automated test equipment
  • Consumer electronics
  • Computer peripherals
  • Instrumentation

Reliability and Quality

Microchip Technology is renowned for its commitment to quality and reliability, and the MIC5800BN is no exception. This driver array is built to meet high industry standards, ensuring long-term performance and stability in your projects. Whether you're developing a sophisticated industrial control system or a simple consumer electronic device, the MIC5800BN provides the reliability you need in a compact, easy-to-use package.

With its combination of power handling capabilities, integrated protection features, and ease of interfacing, the MIC5800BN is a solid choice for engineers and designers looking to add robust driving capabilities to their electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess